location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR RangeMax NEXT Wireless-N USB 2.0 Adapter 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RangeMax NEXT Wireless-N USB 2.0 Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WN121T-100GRS
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR RangeMax NEXT Wireless-N USB 2.0 Adapter 300 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - USB
  • - 300 Mbit/s
Guarantee: 1-year
Long product name NETGEAR RangeMax NEXT Wireless-N USB 2.0 Adapter 300 Mbit/s :
The short editorial description of NETGEAR RangeMax NEXT Wireless-N USB 2.0 Adapter 300 Mbit/s

RangeMax NEXT draadloze USB-adapter
More>>>
NETGEAR RangeMax NEXT Wireless-N USB 2.0 Adapter 300 Mbit/s:
The official marketing text of NETGEAR RangeMax NEXT Wireless-N USB 2.0 Adapter 300 Mbit/s as supplied by the manufacturer

Experience the Next generation of networking — Wireless-N
The RangeMax Next Wireless-N USB 2.0 Adapter (WN121T) delivers an innovation in wireless technology with up to 15 times the speed and 10 times the coverage of today’s Wireless-G networks when used with the RangeMax Next Wireless-N Router. RangeMax Next Wireless-N uses draft 11n technology to transmit multiple streams of data in a single wireless channel. This Next generation technology delivers the speed you need to run even the most demanding of wireless applications.
Application Support
The WN121T secures enough bandwidth and range to support file sharing, MP3 downloads, Internet phone calls, network gaming and multimedia applications all simultaneously and at consistent speeds.†
Simple and Secure
The RangeMax Next Wireless-N USB 2.0 Adapter is backward compatible with legacy 802.11b/g wireless standard products. Smart Wizard™ simplifies setup and Touchless WiFi Security makes connecting to secure networks simple and fast. The WN121T has a USB 2.0 interface, so it can enable your notebook or desktop computer to connect at Wireless-N speeds at the first time. And if you are on the go, the USB cable tucks away for easy storage.

Short summary description NETGEAR RangeMax NEXT Wireless-N USB 2.0 Adapter 300 Mbit/s:
This short summary of the NETGEAR RangeMax NEXT Wireless-N USB 2.0 Adapter 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR RangeMax NEXT Wireless-N USB 2.0 Adapter, Wireless, USB, 300 Mbit/s

Long summary description NETGEAR RangeMax NEXT Wireless-N USB 2.0 Adapter 300 Mbit/s:
This is an auto-generated long summary of NETGEAR RangeMax NEXT Wireless-N USB 2.0 Adapter 300 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR RangeMax NEXT Wireless-N USB 2.0 Adapter. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 300 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
300 Mbit/s
System requirements
Compatible operating systems
Windows 2000 SP4 / XP
System requirements
Minimum processor
Pentium 300 MHz
Weight & dimensions
Weight
2.6 oz (73.6 g)
Other features
Dimensions (WxDxH)
4.09 x 3.62 x 0.63" (104 x 92 x 16 mm)
Security features
-Wi-Fi protected access (WPA2-PSK, WPA-PSK). -Wired Equivalent Privacy (WEP) 64-bit, 128-bit encryption (IEEE 802.11b and IEEE 802.11g). - Smart Wizard simplifies setup & Touchless Wi-Fi Security.