Hotpoint logo

Hotpoint NR327FW IT washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43597
Info modified on:
27 May 2024, 14:20:57
Short summary description Hotpoint NR327FW IT washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:

Hotpoint NR327FW IT, Front-load, 15.4 lbs (7 kg), D, 80 dB, 1200 RPM, 174 kWh

Long summary description Hotpoint NR327FW IT washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:

Hotpoint NR327FW IT. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: D, Noise level (spin): 80 dB. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 174 kWh, Annual water consumption washing: 10840 L. Product color: White. Width: 23.4" (595 mm), Depth: 21.3" (540 mm), Height: 33.5" (850 mm)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.