Bullet Points HP OMEN 880-159 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Windows 10 Home 64-bit
- - Intel Core i7-9700 (12MB Cache, 3GHz)
- - NVIDIA GeForce RTX 2070 (8GB GDDR6)
- - 16GB (2666MHz) DDR4-SDRAM (1 x 16) & 2000GB HDD, 512GB SSD
Long product name HP OMEN 880-159 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black
:
The short editorial description of HP OMEN 880-159 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black
Intel Core i7-9700 (12MB Cache, 3GHz), 16GB DDR4-SDRAM, 2000GB HDD, 512GB SSD, Intel UHD Graphics 630, NVIDIA GeForce RTX 2070 (8GB GDDR6), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
HP OMEN 880-159 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black:
The official marketing text of HP OMEN 880-159 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black as supplied by the manufacturer
Unleash absolute fury
Going from average gamer to gaming legend takes power that doesn’t call for reinforcements. The OMEN Desktop is geared with a cutting-edge design, the industry’s latest hardware, and easy upgradability to crush the latest AAA titles, and give you the top-tier performance competition demands.
Short summary description HP OMEN 880-159 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black:
This short summary of the HP OMEN 880-159 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.
HP OMEN 880-159, 3 GHz, Intel® Core™ i7, i7-9700, 16 GB, 2.51 TB, Windows 10 Home
Long summary description HP OMEN 880-159 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black:
This is an auto-generated long summary of HP OMEN 880-159 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black based on the first three specs of the first five spec groups.
HP OMEN 880-159. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2070. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC