location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AR106VI rack cabinet 6U Wall mounted rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AR106VI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR106VI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304402015 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:38:34
The date of the most recent change of the data-sheet in Icecat's system
APC AR106VI user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NetShelter WX Low-profile Cabinet Unpacking Sheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (9.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC AR106VI rack cabinet 6U Wall mounted rack Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact, Low-Profile Design
  • - Supports latest generation edge server and
  • - networking equipment up to 30” (762mm)
  • - NetBotz Physical Security Options
  • - High Weight Load Capacity – up to 250lb
  • - (113kg)
  • - Pre-Integration Capability
  • - Replaceable dust filter
  • - Integrated fans
  • - Wall Mount or Floor Standing Configuration
  • - Bracket for non-rack mounted equipment
  • - Lithium Ion UPS options
  • - 4-Post design for sharable rack U space
  • - Detachable wall bracket for easy installation
  • - UL2416 Listed
Guarantee: 5 year
Long product name APC AR106VI rack cabinet 6U Wall mounted rack Black :
The short editorial description of APC AR106VI rack cabinet 6U Wall mounted rack Black

19", C-13, 500VA – 1.5kVA, 6U, 230V, 50Hz
More>>>
APC AR106VI rack cabinet 6U Wall mounted rack Black:
The official marketing text of APC AR106VI rack cabinet 6U Wall mounted rack Black as supplied by the manufacturer

APC By Schneider Electric 6U Wall Mount is an innovative new way to deploy server and networking equipment at the Edge. The unique low-profile design enables large depth devices to be wall mounted in a compact and less intrusive form factor than traditional wall mount cabinets. It can ship pre-integrated with APC Smart UPS battery backup, NetBotz Physical and Environmental Security, and EcoStruxure IT, our cloud-based remote monitoring platform to stay connected at the Edge!

Air filtration and ventilation
Replaceable MERV 5/G3 dust filter and integrated fans allow equipment to be placed in dusty and light industrial environments

Enhanced physical security
Protect against physical and environmental threats with camera monitoring, keylock doors, intrusion detection, temperature/humidity monitoring, leak detection, and more

High weight load capacity
Supports equipment up to 250lbs (113kg) of total load

Integrator Ready
Shock Packaging allows all equipment to be pre-integrated into the enclosure before it arrives on-site, speeding up and standardizing deployments

Low-Profile Design
Extends less than 13” (330mm) off of the wall while supporting equipment up to 30” (762mm) deep, including 1 and 2U hyperconverged servers, UPS, and network switches

Wall mount or floor standing
The detachable wall bracket and optional casters allow the enclosure to be mounted on the wall or floor, depending on the site requirements

Short summary description APC AR106VI rack cabinet 6U Wall mounted rack Black:
This short summary of the APC AR106VI rack cabinet 6U Wall mounted rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC AR106VI, Wall mounted rack, 6U, 249.1 lbs (113 kg), Key lock, 80 lbs (36.3 kg), Black

Long summary description APC AR106VI rack cabinet 6U Wall mounted rack Black:
This is an auto-generated long summary of APC AR106VI rack cabinet 6U Wall mounted rack Black based on the first three specs of the first five spec groups.

APC AR106VI. Type: Wall mounted rack, Rack capacity: 6U, Maximum weight capacity: 249.1 lbs (113 kg), Key lock. Weight: 80 lbs (36.3 kg). Product color: Black

Features
Rack capacity *
6U
Type *
Wall mounted rack
Maximum weight capacity *
249.1 lbs (113 kg)
Product color
Black
Material
Steel
Front door construction
Perforated
Key lock
Yes
Cooling type
Active
Number of fans
2 fan(s)
Preassembled
Yes
Power
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Size (imperial)
19"
Weight & dimensions
Width
13.9" (353 mm)
Depth
38.1" (968 mm)
Height
25.5" (648 mm)
Weight
80 lbs (36.3 kg)
Mounting depth (min)
30" (76.2 cm)
Mounting depth (max)
30" (76.2 cm)
Packaging data
Package width
41.9" (1064 mm)
Package depth
28.9" (734 mm)
Package height
16.8" (427 mm)
Package weight
99 lbs (44.9 kg)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85381000
Country Distributor
Nederland 6 distributor(s)
Portugal 3 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)