HP logo

HP OMEN Vector Essential Mouse

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
273868
Info modified on:
14 Jun 2024, 10:21:12
End of life date:
31 Jul 2023
Bullet Points HP OMEN Vector Essential Mouse:
  • - Game on-the-go with OMEN Command Center that saves your preferred settings and unlimited profiles, so you’ll never miss a click.
  • - Stay gaming with non-slip textured grips designed for comfortable gameplay.
  • - This lightweight 88-gram<sup>[2]</sup> mouse has the speed and control you need to game all day.
Guarantee:
Two-year limited warranty.
Long product name HP OMEN Vector Essential Mouse:

OMEN Vector Essential Mouse

HP OMEN Vector Essential Mouse:

Clicks count. Make 'em.
Basic is better with the mouse that’s designed for the gamer's grind. Now make every move count with the OMEN Radar 1 gaming sensor, supporting up to 7,200dpi[1]. With extremely responsive switches that include a lifespan of 20 million clicks, you’ll always be ready to react. Get ready to play your way with customizable OMEN Command Center software options.

Short summary description HP OMEN Vector Essential Mouse:

HP OMEN Vector Essential Mouse, Right-hand, USB Type-A, 7200 DPI, Black

Long summary description HP OMEN Vector Essential Mouse:

HP OMEN Vector Essential Mouse. Form factor: Right-hand. Device interface: USB Type-A, Movement resolution: 7200 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel, Acceleration (max): 50 G. Power source: Cable. Product color: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP OMEN Vector Essential Mouse 8BC52AA:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.