location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ECA-U21CBE Universal Black Cigar lighter Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ECA-U21CBE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ECA-U21CBEGSTD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016138925968 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 12:27:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung ECA-U21CBE Universal Black Cigar lighter Auto
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Universal
  • - Charger type: Auto
  • - Power source type: Cigar lighter
  • - Black
  • - 12 - 24 V Maximum output voltage: 5 V
Long product name Samsung ECA-U21CBE Universal Black Cigar lighter Auto :
The short editorial description of Samsung ECA-U21CBE Universal Black Cigar lighter Auto

2A, 1x USB, 12/24V, USB/Micro-USB
More>>>
Samsung ECA-U21CBE Universal Black Cigar lighter Auto:
The official marketing text of Samsung ECA-U21CBE Universal Black Cigar lighter Auto as supplied by the manufacturer

Power up wherever you are. Don’t risk a dead battery at the moment when you need your cell phone the most. With the Samsung 2 Amp In-Car Power Charger, you can be sure that your Samsung Galaxy or other micro USB compatible smartphone will always be fully charged and ready to go.

Rapid Charging
The Samsung Vehicle Charger plugs into a 12V cigarette lighter or other 12V socket to charge your smartphone while in the car so you never miss any important calls. Samsung’s quick-charging technology powers your phone while it charges its battery, so you can make calls, check your messages or browse the Web while your phone is charging.

Flexibility
The Samsung Vehicle Charger also comes with a detachable USB to Micro USB cable, which allows you to charge your phone from the USB port on your computer or other USB power source if you aren’t near a 12V outlet. You can also sync and transfer files between your computer and Galaxy smartphone or other phone using the Micro USB cable. Keep one in each of your vehicles and one in your bag to make sure that your phone is always ready to go when you are.

Short summary description Samsung ECA-U21CBE Universal Black Cigar lighter Auto:
This short summary of the Samsung ECA-U21CBE Universal Black Cigar lighter Auto data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ECA-U21CBE, Auto, Cigar lighter, 5 V, 2 A, Black

Long summary description Samsung ECA-U21CBE Universal Black Cigar lighter Auto:
This is an auto-generated long summary of Samsung ECA-U21CBE Universal Black Cigar lighter Auto based on the first three specs of the first five spec groups.

Samsung ECA-U21CBE. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Universal. Input voltage: 12 - 24 V, Maximum output voltage: 5 V, AC adapter output current: 2 A. USB 2.0 ports quantity: 1. Product color: Black

Performance
Charger compatibility *
Universal
Power source type *
Cigar lighter
USB 2.0 ports quantity
1
Charger type *
Auto
Design
Product color *
Black
Plug and Play
Yes
Power
Input voltage
12 - 24 V
Maximum output voltage
5 V
AC adapter output current
2 A
Packaging data
Quantity per pack
1 pc(s)
Cables included
Micro-USB
Country Distributor
Deutschland 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)