location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite MTB3-02M-5A-AB Thunderbolt cable 78.7" (2 m) 40 Gbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MTB3-02M-5A-AB Thunderbolt 3 Active Cable (M/M) - 40 Gbps, 5A 100W Power Delivery, 4K/60 Hz, 2M (6.56 ft.), Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MTB3-02M-5A-AB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332242013 show
Category:
Cables with Thunderbolt connectors, which are used by electronic devices e.g. Apple's 2011 MacBook Pro,
Thunderbolt Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:31:40
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite MTB3-02M-5A-AB Thunderbolt cable 78.7" (2 m) 40 Gbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thunderbolt 3 cable is compatible with all USB-C and Thunderbolt 3 devices
  • - Supports Thunderbolt 3 speeds up to 40 Gbps—4x faster than USB 3.1 Gen 2
  • - Provides 5A (100W) power output for charging and powering large-capacity mobile devices
  • - Reversible Thunderbolt 3 plugs connect in either direction for immediate no-fuss use
  • - Plug-and-play operation with no software required for easy, immediate installation
Guarantee: 3-year limited
Long product name Tripp Lite MTB3-02M-5A-AB Thunderbolt cable 78.7" (2 m) 40 Gbit/s Black :
The short editorial description of Tripp Lite MTB3-02M-5A-AB Thunderbolt cable 78.7" (2 m) 40 Gbit/s Black

Thunderbolt 3 Active Cable (M/M) - 40 Gbps, 5A 100W Power Delivery, 4K/60 Hz, 2M (6.56 ft.), Black
More>>>
Tripp Lite MTB3-02M-5A-AB Thunderbolt cable 78.7" (2 m) 40 Gbit/s Black:
The official marketing text of Tripp Lite MTB3-02M-5A-AB Thunderbolt cable 78.7" (2 m) 40 Gbit/s Black as supplied by the manufacturer

Active Cable Connects Thunderbolt 3 Devices, Including MacBooks and Chromebooks
This Thunderbolt 3 cable allows you to connect one Thunderbolt 3-enabled device to another, including MacBooks, Ultrabooks, Chromebooks, external hard drives and docking stations. It transmits full 4K x 2K (3840 x 2160 at 60 Hz) DisplayPort video when used with Thunderbolt 3-enabled monitors. The cable’s two-meter length makes it easy to carry in your briefcase or laptop bag for quick video connections and file transfers on the go.

Charges Devices and Transfers Data 4 Times Faster Than USB 3.1 Gen 2
The MTB3-02M-5A-AB supports bidirectional Thunderbolt 3 data transfer speeds up to a sizzling 40 Gbps, which is four times as fast as USB 3.1 Gen 2, making it an ideal cable for downloading 4K video files and transmitting them to a 4K monitor or television with a Thunderbolt 3-enabled input. Transceivers in each connector regulate the transfer of data throughout the entire length of the active cable. The PD Charging 2.0 cable also provides power output up to 5 amps (100 watts), which is sufficient for fast-charging, syncing and powering most large-capacity devices.

Reversible Thunderbolt 3 Connectors Attach in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible Thunderbolt 3 male connectors plug into a Thunderbolt 3 or USB-C port in either direction for a fumble-free connection every time. Note: both ends must be connected to a Thunderbolt 3 port to achieve 40 Gbps transfer speeds.

Short summary description Tripp Lite MTB3-02M-5A-AB Thunderbolt cable 78.7" (2 m) 40 Gbit/s Black:
This short summary of the Tripp Lite MTB3-02M-5A-AB Thunderbolt cable 78.7" (2 m) 40 Gbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite MTB3-02M-5A-AB, Male, Male, 78.7" (2 m), Black, Nickel, 40 Gbit/s

Long summary description Tripp Lite MTB3-02M-5A-AB Thunderbolt cable 78.7" (2 m) 40 Gbit/s Black:
This is an auto-generated long summary of Tripp Lite MTB3-02M-5A-AB Thunderbolt cable 78.7" (2 m) 40 Gbit/s Black based on the first three specs of the first five spec groups.

Tripp Lite MTB3-02M-5A-AB. Connector 1: Male, Connector 2: Male, Cable length: 78.7" (2 m). Country of origin: China, Quantity per master (outer) case: 5 pc(s), Master (outer) case weight: 18 oz (510 g). Weight: 3.53 oz (100 g). Package width: 4.33" (110 mm), Package depth: 0.5" (12.7 mm), Package height: 7.09" (180.1 mm)

Features
Connector 1 *
Male
Connector 2 *
Male
Cable length *
78.7" (2 m)
Data transfer rate (max)
40 Gbit/s
Product color *
Black
Cable material
Copper
Connector contacts plating *
Nickel
Thunderbolt version *
3
Maximum resolution
3840 x 2160 pixels
Quantity per pack
1 pc(s)
Certification
REACH, FCC, CE, UL
Logistics data
Country of origin
China
Quantity per master (outer) case
5 pc(s)
Logistics data
Master (outer) case weight
18 oz (510 g)
Master (outer) case length
1" (25.4 mm)
Master (outer) case width
6.69" (169.9 mm)
Master (outer) case height
9.84" (249.9 mm)
Harmonized System (HS) code
84733080
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332242010
Compliance certificates
RoHS
Weight & dimensions
Weight
3.53 oz (100 g)
Packaging data
Package width
4.33" (110 mm)
Package depth
0.5" (12.7 mm)
Package height
7.09" (180.1 mm)
Package weight
3.53 oz (100 g)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)