location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Studio x360 G5 Intel® Core™ i9 i9-9880H Mobile workstation 15.6" Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Studio x360
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9CH22PA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ZBook Studio x360 G5 Intel® Core™ i9 i9-9880H Mobile workstation 15.6" Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i9-9880H (16MB Cache, 2.3GHz)
  • - 39.6 cm (15.6") 4K Ultra HD 3840 x 2160 IPS Touch, NVIDIA Quadro P2000 (4GB GDDR5)
  • - 32GB (2666MHz) DDR4-SDRAM (1 x 32) & 1000GB SSD
Long product name HP ZBook Studio x360 G5 Intel® Core™ i9 i9-9880H Mobile workstation 15.6" Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The short editorial description of HP ZBook Studio x360 G5 Intel® Core™ i9 i9-9880H Mobile workstation 15.6" Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Intel Core i9-9880H (16MB Cache, 2.3GHz), 32GB DDR4-SDRAM, 1000GB SSD, 39.6 cm (15.6") 4K Ultra HD 3840 x 2160 IPS Touch, Intel UHD Graphics 630, NVIDIA Quadro P2000 (4GB GDDR5), WLAN, HP Webcam HD IR, Windows 10 Pro 64-bit
More>>>
HP ZBook Studio x360 G5 Intel® Core™ i9 i9-9880H Mobile workstation 15.6" Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official marketing text of HP ZBook Studio x360 G5 Intel® Core™ i9 i9-9880H Mobile workstation 15.6" Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer

HP's most powerful convertible PC
Reimagine your creative process with a versatile laptop that gives you the latest convertible design you'll want with the pro-grade performance you need. Showcase your work like never before with five unique modes.

Short summary description HP ZBook Studio x360 G5 Intel® Core™ i9 i9-9880H Mobile workstation 15.6" Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the HP ZBook Studio x360 G5 Intel® Core™ i9 i9-9880H Mobile workstation 15.6" Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Studio x360 G5, Intel® Core™ i9, 2.3 GHz, 15.6", 3840 x 2160 pixels, 32 GB, 1 TB

Long summary description HP ZBook Studio x360 G5 Intel® Core™ i9 i9-9880H Mobile workstation 15.6" Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of HP ZBook Studio x360 G5 Intel® Core™ i9 i9-9880H Mobile workstation 15.6" Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

HP ZBook Studio x360 G5. Product type: Mobile workstation, Form factor: Convertible (Folder). Processor family: Intel® Core™ i9, Processor model: i9-9880H, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black