location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook x360 1040 G6 Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 14" Touchscreen Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook x360
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1040 G6
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8UZ35PA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteBook x360 1040 G6 Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 14" Touchscreen Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-8665U (8MB Cache, 1.9GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080 IPS Touch
  • - 32GB (2666MHz) DDR4-SDRAM & 1000GB SSD
Long product name HP EliteBook x360 1040 G6 Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 14" Touchscreen Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver :
The short editorial description of HP EliteBook x360 1040 G6 Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 14" Touchscreen Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Intel Core i7-8665U (8MB Cache, 1.9GHz), 32GB DDR4-SDRAM, 1000GB SSD, 35.6 cm (14") Full HD 1920 x 1080 IPS Touch, Intel UHD Graphics, WLAN, 4G, Webcam, Windows 10 Pro 64-bit
More>>>
HP EliteBook x360 1040 G6 Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 14" Touchscreen Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
The official marketing text of HP EliteBook x360 1040 G6 Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 14" Touchscreen Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver as supplied by the manufacturer

Elevate expectations
Precision crafted with a unibody[2] CNC aluminum design, the industry leading features of the HP EliteBook x360 1040 include built-in privacy, hardened security, and collaboration tools all in one highly versatile 360° design that lets you work the way you want.

Short summary description HP EliteBook x360 1040 G6 Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 14" Touchscreen Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
This short summary of the HP EliteBook x360 1040 G6 Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 14" Touchscreen Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook x360 1040 G6, Intel® Core™ i7, 1.9 GHz, 14", 1920 x 1080 pixels, 32 GB, 1 TB

Long summary description HP EliteBook x360 1040 G6 Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 14" Touchscreen Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
This is an auto-generated long summary of HP EliteBook x360 1040 G6 Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 14" Touchscreen Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP EliteBook x360 1040 G6. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8665U, Processor frequency: 1.9 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro

Design
Product type *
Hybrid (2-in-1)
Product color *
Silver
Form factor *
Convertible (Folder)
Market positioning
Premium
Country of origin
China
Display
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
950 cd/m²
RGB color space
NTSC
Color gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8665U
Processor cores
4
Processor boost frequency
4.8 GHz
Processor frequency *
1.9 GHz
Processor cache
8 MB
Processor cache type
Smart Cache
Configurable TDP-up frequency
2.1 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
On-board
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
NVMe, PCI Express
NVMe
Yes
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
Full HD
Network
Mobile network generation
4G
4G standard
LTE-A
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
Yes
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX200
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4
Thunderbolt ports quantity
2
Combo headphone/mic port
Yes
Performance
Ambient light sensor
Yes
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Sure View
Yes
HP speaker type
HP Dual Speakers
HP Security tools
HP DriveLock and Automatic DriveLock; HP Fingerprint Sensor; HP Secure Erase;HP Sure Click;HP Sure Start Gen5; HP Sure Run Gen2; HP Sure Recover Gen2; HP BIOSphere Gen5; HP Client Security Gen5
HP Management tools
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Cong Utility (BCU); HP Client Catalog; HP Manageability Integration Kit Gen3
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
56 Wh
Power
AC adapter power
65 W
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
Power on
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
12.7" (321.4 mm)
Depth
8.46" (215 mm)
Height
0.665" (16.9 mm)
Weight *
2.98 lbs (1.35 kg)
Packaging data
Package width
2.72" (69 mm)
Package depth
19" (483 mm)
Package height
12" (305 mm)