location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z6 G4 Intel® Xeon® Gold 6244 64 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 4000 Windows 10 Pro for Workstations Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z6 G4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7MA82UP show
Show alternative article codes used in the online market place
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Z6 G4 Intel® Xeon® Gold 6244 64 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 4000 Windows 10 Pro for Workstations Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro for Workstations 64-bit
  • - 2 x Intel Xeon Gold 6244 (24.75MB Cache, 3.6GHz)
  • - NVIDIA Quadro RTX 4000 (8GB GDDR6)
  • - 64GB (2933MHz) DDR4-SDRAM (4 x 16) & 1000GB SSD
Long product name HP Z6 G4 Intel® Xeon® Gold 6244 64 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 4000 Windows 10 Pro for Workstations Tower Workstation Black :
The short editorial description of HP Z6 G4 Intel® Xeon® Gold 6244 64 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 4000 Windows 10 Pro for Workstations Tower Workstation Black

2 x Intel Xeon Gold 6244 (24.75MB Cache, 3.6GHz), 64GB DDR4-SDRAM, 1000GB SSD, DVD-ROM, NVIDIA Quadro RTX 4000 (8GB GDDR6), LAN, Windows 10 Pro for Workstations 64-bit
More>>>
HP Z6 G4 Intel® Xeon® Gold 6244 64 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 4000 Windows 10 Pro for Workstations Tower Workstation Black:
The official marketing text of HP Z6 G4 Intel® Xeon® Gold 6244 64 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 4000 Windows 10 Pro for Workstations Tower Workstation Black as supplied by the manufacturer

A future-proof powerhouse
No matter what the future holds, you'll have all the performance you need. Ideal for VFX and rendering, this workhorse offers a wide range of processing power and the flexibility to upgrade components over time.

Short summary description HP Z6 G4 Intel® Xeon® Gold 6244 64 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 4000 Windows 10 Pro for Workstations Tower Workstation Black:
This short summary of the HP Z6 G4 Intel® Xeon® Gold 6244 64 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 4000 Windows 10 Pro for Workstations Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z6 G4, 3.6 GHz, Intel® Xeon® Gold, 64 GB, 1 TB, DVD-ROM, Windows 10 Pro for Workstations

Long summary description HP Z6 G4 Intel® Xeon® Gold 6244 64 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 4000 Windows 10 Pro for Workstations Tower Workstation Black:
This is an auto-generated long summary of HP Z6 G4 Intel® Xeon® Gold 6244 64 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 4000 Windows 10 Pro for Workstations Tower Workstation Black based on the first three specs of the first five spec groups.

HP Z6 G4. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon® Gold, Processor model: 6244. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 1 TB, Storage media: SSD, Optical drive type: DVD-ROM. Discrete graphics card model: NVIDIA Quadro RTX 4000. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 1000 W. Chassis type: Tower. Product type: Workstation

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® Gold
Processor generation
2nd Generation Intel® Xeon® Scalable
Processor model *
6244
Processor cores
8
Processor threads
16
Processor boost frequency
4.4 GHz
Processor frequency *
3.6 GHz
Processor cache
24.75 MB
Number of processors installed
2
Memory
Internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
4 x 16 GB
Memory slots
12x DIMM
Memory clock speed
2933 MHz
ECC
Yes
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
DVD-ROM
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
SATA
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
On-board graphics card *
No
Discrete graphics card model *
NVIDIA Quadro RTX 4000
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
12
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
2
DVI port
No
PS/2 ports quantity
1
Ethernet LAN (RJ-45) ports
2
Microphone in
No
Design
Chassis type *
Tower
Number of 5.25" bays
2
Number of 2.5" bays
2
Product color *
Black
Performance
Market positioning
Performance
Motherboard chipset
Intel C622
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro for Workstations
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Power supply *
1000 W
Weight & dimensions
Width *
6.65" (169 mm)
Depth *
18.3" (465 mm)
Height *
17.5" (445 mm)
Weight *
28.9 lbs (13.1 kg)
Package width
12.3" (313 mm)
Package depth
23.3" (593 mm)
Package height
24" (610 mm)
Packaging content
Display included *
No
Country Distributor
United States 1 distributor(s)