location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GS308E-100AUS network switch Managed Gigabit Ethernet (10/100/1000) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS308E-100AUS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS308E-100AUS
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR GS308E-100AUS network switch Managed Gigabit Ethernet (10/100/1000) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Enable network configuration and management at the price point of Unmanaged Switches
  • - Simple, yet useful network set-up on top of plug-and-play connectivity
  • - Flexible management via easy-to-use web browser-based management GUI or using the PC-based Utility application
  • - VLAN support for traffic segmentation
  • - Quality of Service (QoS) for traffic prioritization
  • - Auto “denial-of-service” (DoS) prevention
  • - Troubleshoot connection issues via cable test
  • - Loop detection and broadcast storm controls
  • - Rate limiting for better bandwidth allocation
  • - Port mirroring for network monitoring
  • - Jumbo frame support
Guarantee: 3-year
Long product name NETGEAR GS308E-100AUS network switch Managed Gigabit Ethernet (10/100/1000) Black :
The short editorial description of NETGEAR GS308E-100AUS network switch Managed Gigabit Ethernet (10/100/1000) Black

8-Port Gigabit Ethernet Smart Managed Plus Switch (GS308E)
More>>>
NETGEAR GS308E-100AUS network switch Managed Gigabit Ethernet (10/100/1000) Black:
The official marketing text of NETGEAR GS308E-100AUS network switch Managed Gigabit Ethernet (10/100/1000) Black as supplied by the manufacturer

NETGEAR ® Smart Managed Plus Switches meet this growing need by providing fundamental network features such as VLANs, QoS, and IGMP Snooping that will help optimize the performance of business networks. Smart Managed Plus Switches are the perfect upgrade from the plug-and-play unmanaged switch, delivering essential networking features at a very affordable price.

Short summary description NETGEAR GS308E-100AUS network switch Managed Gigabit Ethernet (10/100/1000) Black:
This short summary of the NETGEAR GS308E-100AUS network switch Managed Gigabit Ethernet (10/100/1000) Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR GS308E-100AUS, Managed, Gigabit Ethernet (10/100/1000)

Long summary description NETGEAR GS308E-100AUS network switch Managed Gigabit Ethernet (10/100/1000) Black:
This is an auto-generated long summary of NETGEAR GS308E-100AUS network switch Managed Gigabit Ethernet (10/100/1000) Black based on the first three specs of the first five spec groups.

NETGEAR GS308E-100AUS. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 4000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.1Q, IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x

Management features
Switch type *
Managed
Quality of Service (QoS) support
Yes
Web-based management
Yes
Virtual Cable Test (VCT)
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Network
Networking standards *
IEEE 802.1Q, IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x
Port mirroring
Yes
Flow control support
Yes
Link aggregation
No
Rate limiting
Yes
VLAN support
Yes
Virtual LAN features
Tagged VLAN, Port-based VLAN
Number of VLANs
32
Data transmission
Switching capacity *
16 Gbit/s
MAC address table *
4000 entries
Store-and-forward
Yes
Jumbo frames support
Yes
Jumbo frames
9000
Security
DHCP features
DHCP client
IGMP snooping
Yes
Loop protection
Yes
Password protection
Yes
DoS attack prevention
Yes
Design
Rack mounting *
No
Product color
Black
Design
LED indicators
Activity, Link, Power, Speed, System
Performance
Buffer size
192 KB
Mean time between failures (MTBF)
1638156 h
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
0 - 118110.2" (0 - 3000 m)
Weight & dimensions
Width
6.22" (158 mm)
Depth
3.98" (101 mm)
Height
1.14" (29 mm)
Weight
17.6 oz (500 g)
Packaging data
Package type
Box
Package width
4.96" (126 mm)
Package depth
7.17" (182 mm)
Package height
3.98" (101 mm)
Package weight
28.2 oz (800 g)
Logistics data
Master (outer) case width
16.7" (423 mm)
Master (outer) case length
17.6" (448 mm)
Master (outer) case height
9.29" (236 mm)
Harmonized System (HS) code
85176990
Master (outer) case weight
24.3 lbs (11 kg)
Quantity per master (outer) case
12 pc(s)
Country Distributor
New Zealand 1 distributor(s)