location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GS308T-100AUS network switch Managed L2 Gigabit Ethernet (10/100/1000) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS308T-100AUS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS308T-100AUS
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19744
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR GS308T-100AUS network switch Managed L2 Gigabit Ethernet (10/100/1000) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L2
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - Access Control List (ACL)
Guarantee: Lifetime Limited
Long product name NETGEAR GS308T-100AUS network switch Managed L2 Gigabit Ethernet (10/100/1000) Black :
The short editorial description of NETGEAR GS308T-100AUS network switch Managed L2 Gigabit Ethernet (10/100/1000) Black

S350 Series 8-Port Gigabit Ethernet Smart Managed Pro Switch (GS308T)
More>>>
NETGEAR GS308T-100AUS network switch Managed L2 Gigabit Ethernet (10/100/1000) Black:
The official marketing text of NETGEAR GS308T-100AUS network switch Managed L2 Gigabit Ethernet (10/100/1000) Black as supplied by the manufacturer

The NETGEAR® S350 Series 8-Port Gigabit Ethernet Smart Managed Pro Switch provides Layer 2 features to ensure a reliable and secured network for SMB customers to deploy applications like VoIP, video and IP surveillance. The new cost-effective S350 series includes advanced features, such as QoS, VLAN, ACL, LACP link aggregation, SNMP, IGMP Multicast and Spanning Tree. This fan-less switch will operate quietly, perfect for the noise-sensitive environment. All S350 models are backed by NETGEAR ProSAFE Lifetime Hardware Warranty with Next Business Day replacement, 90-day free 24/7 phone support and lifetime online chat support.

Short summary description NETGEAR GS308T-100AUS network switch Managed L2 Gigabit Ethernet (10/100/1000) Black:
This short summary of the NETGEAR GS308T-100AUS network switch Managed L2 Gigabit Ethernet (10/100/1000) Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR GS308T-100AUS, Managed, L2, Gigabit Ethernet (10/100/1000)

Long summary description NETGEAR GS308T-100AUS network switch Managed L2 Gigabit Ethernet (10/100/1000) Black:
This is an auto-generated long summary of NETGEAR GS308T-100AUS network switch Managed L2 Gigabit Ethernet (10/100/1000) Black based on the first three specs of the first five spec groups.

NETGEAR GS308T-100AUS. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. DC input voltage: 12 V. Power connector: DC-in jack

Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Power connector
DC-in jack
Network
Link aggregation
Yes
Spanning tree protocol
Yes
VLAN support
Yes
Security
Access Control List (ACL)
Yes
Multicast features
Multicast support
Yes
Protocols
Multicast protocols
IGMP
Design
Rack mounting *
No
Stackable *
No
Product color
Black
Design
Reset button
Yes
LED indicators
Activity, Link, Power
Country of origin
China
Power
DC input voltage
12 V
Input current
1 A
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Packaging data
Cables included
AC
User guide
Yes
AC adapter included
Yes
Package type
Box
Package width
8.9" (226 mm)
Package depth
10.6" (270 mm)
Package height
2.52" (64 mm)
Package weight
26.5 oz (750 g)
Logistics data
Master (outer) case width
8.43" (214 mm)
Master (outer) case length
18.7" (474 mm)
Master (outer) case height
12.3" (312 mm)
Harmonized System (HS) code
85176990
Master (outer) case weight
13.5 lbs (6.11 kg)
Quantity per master (outer) case
6 pc(s)
Country Distributor
New Zealand 1 distributor(s)