Zone Evil logo

Zone Evil EE58225 PC Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 240 GB SSD NVIDIA GeForce 710 Micro Tower Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13524
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Zone Evil EE58225 PC Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 240 GB SSD NVIDIA GeForce 710 Micro Tower Black:

Zone Evil EE58225, 2.9 GHz, Intel® Core™ i5, i5-9400F, 8 GB, 240 GB, DVD±RW

Long summary description Zone Evil EE58225 PC Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 240 GB SSD NVIDIA GeForce 710 Micro Tower Black:

Zone Evil EE58225. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400F. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 240 GB, Storage media: SSD, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA GeForce 710. Power supply: 550 W. Chassis type: Micro Tower. Product type: PC. Weight: 13.4 lbs (6.1 kg). Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.