location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Battery NB-3L Li-Ion xV f IXUS II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery NB-3L Li-Ion xV f IXUS II
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8456A004
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62201
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:20:29
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon Battery NB-3L Li-Ion xV f IXUS II :
The short editorial description of Canon Battery NB-3L Li-Ion xV f IXUS II

NB-3L - Li-Ion rechargeable battery for Digital Ixus 2
More>>>
Canon Battery NB-3L Li-Ion xV f IXUS II:
The official marketing text of Canon Battery NB-3L Li-Ion xV f IXUS II as supplied by the manufacturer

Extend the life of your digital devices with these superior Digicom batteries! Lithium-ion batteries are the newest technology batteries and offer several advantages over NiMH and NiCd batteries. Lithium-ion batteries are preferred for their lighter weight and higher performance.
Lithium-ion batteries are typically 20-35% lighter and will provide 10-20% better performance than a NiMH battery of equivalent mAh rating. Lithium-ion batteries are also unique in that they are not susceptible to the "memory effect". A new Lithium-ion battery will benefit from an initial "conditioning" of the battery.
COMPATIBILITY : CANON Digital IXUS II, POWERSHOT SD100 .

Short summary description Canon Battery NB-3L Li-Ion xV f IXUS II:
This short summary of the Canon Battery NB-3L Li-Ion xV f IXUS II data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Battery NB-3L Li-Ion xV f IXUS II, 3.7 V

Long summary description Canon Battery NB-3L Li-Ion xV f IXUS II:
This is an auto-generated long summary of Canon Battery NB-3L Li-Ion xV f IXUS II based on the first three specs of the first five spec groups.

Canon Battery NB-3L Li-Ion xV f IXUS II. Compatible products: Rectangular battery with three contacts on bottom. 100% OEM compatible., Battery voltage: 3.7 V, Product color: Black. Weight: 0.776 oz (22 g)

Battery
Compatible products *
Rectangular battery with three contacts on bottom. 100% OEM compatible.
Battery voltage *
3.7 V
Battery
Product color
Black
Weight & dimensions
Weight
0.776 oz (22 g)