location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wacom Intuos2 Classic Pen light pen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wacom Check ‘Wacom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intuos2 Classic Pen
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XP-300E show
Show alternative article codes used in the online market place
Category:
Wireless computer input device which allows users to point to items on a screen on write and draw on screen.
Light Pens Check ‘Wacom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wacom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Oct 2017 16:39:53
The date of the most recent change of the data-sheet in Icecat's system
Long product name Wacom Intuos2 Classic Pen light pen :
The short editorial description of Wacom Intuos2 Classic Pen light pen

Intuos2 Classic Pen cordless
More>>>
Short summary description Wacom Intuos2 Classic Pen light pen:
This short summary of the Wacom Intuos2 Classic Pen light pen data-sheet is auto-generated and uses the product title and the first six key specs.

Wacom Intuos2 Classic Pen, 60 - 60°, 5.94 x 0.48" (151 x 12.2 mm), 0.459 oz (13 g)

Long summary description Wacom Intuos2 Classic Pen light pen:
This is an auto-generated long summary of Wacom Intuos2 Classic Pen light pen based on the first three specs of the first five spec groups.

Wacom Intuos2 Classic Pen. Tilt angle range: 60 - 60°. Pen dimensions LxD: 5.94 x 0.48" (151 x 12.2 mm), Pen weight: 0.459 oz (13 g)

Brand Image Article code product Stock Price from
Wacom

Wacom 10 Felt nibs (refill) light pen Black
(show image)
PSI-A038 10 Felt nibs (refill) 0.00
(excl. VAT)
0 (incl. VAT)