location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN StreamLIVE HD 4K Ultra HD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StreamLIVE HD Multi-Channel AV Mixer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UC9020-AT-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264649233
Category:
Also known as a vision mixer, video switcher or production switcher, this is a device used to select between several different video sources and in some cases mixing video sources together to create special effects.
Video Mixers Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN StreamLIVE HD 4K Ultra HD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-one design to simplify streaming workflow–Integrates 1080p video capture, video recorder, video switch, streaming encoder, video converter, video splitter, and audio mixer
  • - Professional-quality live streaming to global audiences by any CDN platform , with a low entry threshold, even entry-level users can quickly get started
  • - 1080P Recording – features a media recording that can be used to record a program and save recordings directly to a connected external hard drive or flash drive via USB
  • - Intuitive app – OnAir App for preview and program monitoring, change video layout in Full Screen/PBP/PIP settings, adding image and subtitles overlays, and smooth scenes transitions for a professional finish
  • - Storyboard-like management – preset up to 8 scenes for later while streaming and during performances to reduce the need to interact with hardware
  • - Compact mixer control panel – Switching & mix between multiple video & audio sources with the help of easily identifiable luminous keys
  • - Fanless and optimized thermal air flow system for quiet operation
  • - Multitask designed handle-stand to enhance portability and ergonomic comfort angle
Long product name ATEN StreamLIVE HD 4K Ultra HD :
The short editorial description of ATEN StreamLIVE HD 4K Ultra HD

StreamLIVE HD Multi-Channel AV Mixer
More>>>
ATEN StreamLIVE HD 4K Ultra HD:
The official marketing text of ATEN StreamLIVE HD 4K Ultra HD as supplied by the manufacturer

1x UC9020 StreamLIVE HD
1x LIN6-09B1-C11G USB-A to USB-C Cable
1x LIN5-04U1-U1HG USB-A to USB-A Cable
1x LIN2-418K-E12G AC Power Cable
1x User Instructions

Short summary description ATEN StreamLIVE HD 4K Ultra HD:
This short summary of the ATEN StreamLIVE HD 4K Ultra HD data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN StreamLIVE HD, 4K Ultra HD, 640 x 480,800 x 600,1024 x 768,1280 x 1024,1600 x 1200,1680 x 1050, 480p, 720p, 1080p, 2160p, H.264, MP4, AAC, 10,100,1000 Mbit/s

Long summary description ATEN StreamLIVE HD 4K Ultra HD:
This is an auto-generated long summary of ATEN StreamLIVE HD 4K Ultra HD based on the first three specs of the first five spec groups.

ATEN StreamLIVE HD. HD type: 4K Ultra HD, Video resolutions: 640 x 480,800 x 600,1024 x 768,1280 x 1024,1600 x 1200,1680 x 1050, Supported video modes: 480p, 720p, 1080p, 2160p. Video formats supported: H.264, MP4, Audio formats supported: AAC. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power source type: AC, AC input voltage: 100-240 V. Product color: Black, Housing material: Metal

Video
HD type *
4K Ultra HD
Video resolutions
640 x 480, 800 x 600, 1024 x 768, 1280 x 1024, 1600 x 1200, 1680 x 1050
Supported video modes
480p, 720p, 1080p, 2160p
Performance
Video formats supported
H.264, MP4
Audio formats supported
AAC
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Display
Built-in display *
No
Ports & interfaces
HDMI in
3
Number of HDMI outputs
2
Audio (L/R) in
1
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
1
AC (power) in
Yes
Power
Power source type *
AC
AC input voltage
100-240 V
Design
Rack mounting *
No
Product color
Black
Housing material
Metal
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
11.4" (288.5 mm)
Depth
7.48" (189.9 mm)
Height
3.8" (96.6 mm)
Weight
4.98 lbs (2.26 kg)
Package width
12" (305 mm)
Package depth
15" (380 mm)
Package height
6.18" (157 mm)
Package weight
7.12 lbs (3.23 kg)
Packaging content
Cables included
AC
Manual
Yes
Logistics data
Quantity per master (outer) case
1 pc(s)
Master (outer) case weight
7.19 lbs (3.26 kg)
Master (outer) case length
15" (380 mm)
Master (outer) case width
12" (305 mm)
Master (outer) case height
6.18" (157 mm)
Master (outer) case net weight
4.98 lbs (2.26 kg)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Australia 2 distributor(s)
United Kingdom 1 distributor(s)
México 1 distributor(s)