location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 75-300mm f/4-5.6 III USM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 75-300mm f/4-5.6 III USM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6473A002 show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 11:16:56
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon EF 75-300mm f/4-5.6 III USM :
The short editorial description of Canon EF 75-300mm f/4-5.6 III USM

EF 75-300mm f/4-5.6 III USM
More>>>
Canon EF 75-300mm f/4-5.6 III USM:
The official marketing text of Canon EF 75-300mm f/4-5.6 III USM as supplied by the manufacturer

The lightest 4x telephoto zoom lens in its class. Ideal for sports, portraiture, animals, etc. The telephoto effect can make the picture look compressed or have excellent background blur. At the 300mm focal length, you can fill the frame with a postcard from 1.5 meters away.

Short summary description Canon EF 75-300mm f/4-5.6 III USM:
This short summary of the Canon EF 75-300mm f/4-5.6 III USM data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF 75-300mm f/4-5.6 III USM, 13/9

Long summary description Canon EF 75-300mm f/4-5.6 III USM:
This is an auto-generated long summary of Canon EF 75-300mm f/4-5.6 III USM based on the first three specs of the first five spec groups.

Canon EF 75-300mm f/4-5.6 III USM. Lens structure (elements/groups): 13/9. Filter size: 2.28" (5.8 cm), Weight: 16.9 oz (480 g). Magnification: 0.25x

Lens system
Lens structure (elements/groups) *
13/9
Weight & dimensions
Weight
16.9 oz (480 g)
Filter size *
2.28" (5.8 cm)
Other features
Magnification
0.25x
Brand Image Article code product Stock Price from
Canon EF 75-300mm 1:4-5.6 IS USM Canon EF 75-300mm 1:4-5.6 IS USM
(show image)
0345B003 EF 75-300mm 1:4-5.6 IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 75-300mm 1:4-5.6III USM Black Canon EF 75-300mm 1:4-5.6III USM Black
(show image)
6472A003 EF 75-300mm 1:4-5.6III USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 75-300 I.S. USM Black Canon EF 75-300 I.S. USM Black
(show image)
2570A004 EF 75-300 I.S. USM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)