Kingston Technology logo

Kingston Technology Canvas Select Plus 64 GB MicroSDXC UHS-I Class 10

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177415
Info modified on:
22 Feb 2024, 10:34:49
Bullet Points Kingston Technology Canvas Select Plus 64 GB MicroSDXC UHS-I Class 10:
  • - Class 10 UHS-I speeds up to 100MB/s**
  • - Optimised for use with Android devices
  • - Capacities up to 512GB*
  • - Durable
Guarantee:
Lifetime
Long product name Kingston Technology Canvas Select Plus 64 GB MicroSDXC UHS-I Class 10:

64GB micSDXC Canvas Select Plus 100R A1 C10 Single Pack w/o ADP

Kingston Technology Canvas Select Plus 64 GB MicroSDXC UHS-I Class 10:

Kingston’s Canvas Select Plus microSD is compatible with Android devices and designed with A1-rated performance. It offers improved speed and capacity for loading apps faster and capturing images and videos in multiple capacities up to 512 GB*. Powerful in performance, speed and durability, the Canvas Select Plus microSD is designed for reliability when shooting and developing high-resolution photos or filming and editing full HD videos. Kingston Canvas cards are tested to be durable in the harshest environments and conditions so you can take them anywhere with confidence that your photos, videos and files will be protected.

Faster speeds

Optimised for use with Android devices

Short summary description Kingston Technology Canvas Select Plus 64 GB MicroSDXC UHS-I Class 10:

Kingston Technology Canvas Select Plus, 64 GB, MicroSDXC, Class 10, UHS-I, 100 MB/s, Class 1 (U1)

Long summary description Kingston Technology Canvas Select Plus 64 GB MicroSDXC UHS-I Class 10:

Kingston Technology Canvas Select Plus. Capacity: 64 GB, Flash card type: MicroSDXC, Flash memory class: Class 10, Internal memory type: UHS-I, Read speed: 100 MB/s, UHS Speed Class: Class 1 (U1), Video Speed Class: V10. Protection features: Shock resistant, Vibration proof, X-ray proof, Product color: Black

Video
Specs
Similar products
Distributors
Loading...
Disclaimer Kingston Technology Canvas Select Plus 64 GB MicroSDXC UHS-I Class 10 SDCS2/64GBSP:
* Some of the listed capacity on a Flash storage device is used for formatting and other functions and thus is not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products. For more information, go to Kingston's Flash Memory Guide.
** Speed may vary due to host hardware, software and usage.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.