location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Cinta 203 2165.4" (55 m) Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cinta 203
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2034850
Category: Masking Tapes Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 21:51:11
The date of the most recent change of the data-sheet in Icecat's system
Long product name 3M Cinta 203 2165.4" (55 m) Beige :
The short editorial description of 3M Cinta 203 2165.4" (55 m) Beige

Masking Tape 203, 48mm x 55m, 24 per case Bulk, Beige
More>>>
3M Cinta 203 2165.4" (55 m) Beige:
The official marketing text of 3M Cinta 203 2165.4" (55 m) Beige as supplied by the manufacturer

3M Masking Tape 203 is a general purpose masking tape that can be used for holding, bundling, sealing and a vast number of other jobs where a pressure-sensitive tape it needed.

3M Masking Tape 203 is a rubber adhesive that provides good instant adhesion that sticks to a wide variety of surfaces and reduces time and effort needed to run down. Ideal for good holding power to help resist lifting or curling. Crepe paper backing that is conformable to maintain integrity when formed around a corner. Backing resists slivering yet exhibits easy, hand tearability. Backsize treatment provides easy, controlled unwind. Ideal for good paint hold-out that resists bleed-through. Can be certified for ASTM-D6123/D6123M97. Replaces obsolete PPP-T-42C, Type 1, (CID-A-A-883A).

Typical physical and performance characteristics include: thickness: 4.7 mils, adhesion to steel:28 oz../in. width, tensile strength: 22 lbs./in. width, elongation at break: 8%, temperature use range: Up to 200°F. Tan.

- Light to medium thickness crepe paper backing for economical general purpose use.
- Natural rubber adhesive for excellent instant adhesion.
- Easy tear, pressure sensitive
- Transportation, aerospace, automotive, commercial vehicle, RV, bus, truck, ship yards, military, metal working, furniture, electronics, solar, trailer manufacturing and woodworking.
- Sealing, holding, bundling, reinforcing, identifying, tabbing, wrapping, paint masking, splicing and protecting.

Short summary description 3M Cinta 203 2165.4" (55 m) Beige:
This short summary of the 3M Cinta 203 2165.4" (55 m) Beige data-sheet is auto-generated and uses the product title and the first six key specs.

3M Cinta 203, Beige, 2165.4" (55 m), 1.89" (48 mm)

Long summary description 3M Cinta 203 2165.4" (55 m) Beige:
This is an auto-generated long summary of 3M Cinta 203 2165.4" (55 m) Beige based on the first three specs of the first five spec groups.

3M Cinta 203. Product color: Beige. Length: 2165.4" (55 m), Width: 1.89" (48 mm)

Features
Product color *
Beige
Weight & dimensions
Length *
2165.4" (55 m)
Width *
1.89" (48 mm)
Brand Image Article code product Stock Price from
3M 2010-48C masking tape 1968.5" (50 m) General purpose masking tape Beige 3M 2010-48C masking tape 1968.5" (50 m) General purpose masking tape Beige
(show image)
2010-48C 2010-48C 0.00
(excl. VAT)
0 (incl. VAT)
3M 2010-24C masking tape 1968.5" (50 m) General purpose masking tape Beige 3M 2010-24C masking tape 1968.5" (50 m) General purpose masking tape Beige
(show image)
2010-24C 2010-24C 0.00
(excl. VAT)
0 (incl. VAT)
3M 2010-18C 1968.5" (50 m) General purpose masking tape Beige 3M 2010-18C 1968.5" (50 m) General purpose masking tape Beige
(show image)
201018 2010-18C 0.00
(excl. VAT)
0 (incl. VAT)