location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PCI-X to x4 PCI Express Adapter Card interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCI-X to x4 PCI Express Adapter Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCIX1PEX4
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030841580 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 Year Warranty
Long product name StarTech.com PCI-X to x4 PCI Express Adapter Card interface cards/adapter :
The short editorial description of StarTech.com PCI-X to x4 PCI Express Adapter Card interface cards/adapter

StarTech.com PCI-X to x4 PCI Express Adapter Card
More>>>
StarTech.com PCI-X to x4 PCI Express Adapter Card interface cards/adapter:
The official marketing text of StarTech.com PCI-X to x4 PCI Express Adapter Card interface cards/adapter as supplied by the manufacturer

Install a low profile x4 PCI Express card into a PCI-X slot

The PCIX1PEX4 PCI-X to x4 PCI Express Adapter lets you install a low profile/half-height x4 PCI Express card into a full height PCI-X (3.3V, 64-bit) slot on a server or other high-end motherboard. With a physical x16 PCI Express female slot connector, the PCI-X to PCIe adapter card accepts all types of x16/x8/x4/x1 physical PCI Express cards (maximum speed of x4), allowing an older system to run the newest cards. Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Add almost any low profile PCI Express card to a Full Profile PCI-X system at speeds up to 10 Gbps (x4)
- Backed by a StarTech.com 2-year warranty and free lifetime technical support

Short summary description StarTech.com PCI-X to x4 PCI Express Adapter Card interface cards/adapter:
This short summary of the StarTech.com PCI-X to x4 PCI Express Adapter Card interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PCI-X to x4 PCI Express Adapter Card, PCI-X, 1x x16 PCI-E FM, 1x 64-bit PCI/PCI-X M, Green, CE, FCC, ROHS, PLX PEX8114, -40 - 85 °C

Long summary description StarTech.com PCI-X to x4 PCI Express Adapter Card interface cards/adapter:
This is an auto-generated long summary of StarTech.com PCI-X to x4 PCI Express Adapter Card interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com PCI-X to x4 PCI Express Adapter Card. Host interface: PCI-X, Connector(s): 1x x16 PCI-E FM, 1x 64-bit PCI/PCI-X M. Product color: Green, Certification: CE, FCC, ROHS. Chipset: PLX PEX8114. Width: 1.57" (40 mm), Depth: 6.46" (164 mm), Height: 0.787" (20 mm). Package width: 5.71" (145 mm), Package depth: 8.27" (210 mm), Package height: 1.57" (40 mm)

Ports & interfaces
Host interface *
PCI-X
Connector(s)
1x x16 PCI-E FM, 1x 64-bit PCI/PCI-X M
Design
Product color
Green
Certification
CE, FCC, ROHS
Features
Chipset
PLX PEX8114
Operational conditions
Operating temperature (T-T)
-40 - 85 °C
Storage temperature (T-T)
-65 - 150 °C
Weight & dimensions
Width
1.57" (40 mm)
Depth
6.46" (164 mm)
Weight & dimensions
Height
0.787" (20 mm)
Weight
1.45 oz (41 g)
Packaging data
Package width
5.71" (145 mm)
Package depth
8.27" (210 mm)
Package height
1.57" (40 mm)
Package weight
3.95 oz (112 g)
Other features
Data transfer rate
10000 Mbit/s
Ports quantity
4
Connectivity technology
Wired
Power requirements
3.3V
Quantity outer carton
50 pc(s)
Operating temperature (T-T)
-40 - 185 °F
Brand Image Article code product Stock Price from
StarTech.com PCI1PEX1 interface cards/adapter Internal PCIe StarTech.com PCI1PEX1 interface cards/adapter Internal PCIe
(show image)
PCI1PEX1 PCI to PCI Express Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX1TO162 interface cards/adapter Internal PCIe StarTech.com PEX1TO162 interface cards/adapter Internal PCIe
(show image)
PEX1TO162 PCI Express X1 to X16 Low Profile Slot Extension Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX2PCIE4L interface cards/adapter StarTech.com PEX2PCIE4L interface cards/adapter
(show image)
PEX2PCIE4L PCI Express to 2 PCI & 2 PCIe Expansion Enclosure System - Full Length 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX1PCI1 interface cards/adapter PCI 32-bit StarTech.com PEX1PCI1 interface cards/adapter PCI 32-bit
(show image)
PEX1PCI1 PCI Express to PCI Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX2PCI4 interface cards/adapter StarTech.com PEX2PCI4 interface cards/adapter
(show image)
PEX2PCI4 PCI Express to 4 Slot PCI Expansion System 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)