Zebra logo

Zebra ZT421 label printer Direct thermal / Thermal transfer 203 x 203 DPI 305 mm/sec Wired & Wireless Ethernet LAN Bluetooth

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48358
Info modified on:
09 Mar 2024, 14:04:25
Long product name Zebra ZT421 label printer Direct thermal / Thermal transfer 203 x 203 DPI 305 mm/sec Wired & Wireless Ethernet LAN Bluetooth:

6", 203 dpi, Euro and UK cord. Serial, USB, 10/100 Ethernet, Bluetooth 4.1/MFi, USB Host, Cutter w/ Catch Tray, EZPL

Short summary description Zebra ZT421 label printer Direct thermal / Thermal transfer 203 x 203 DPI 305 mm/sec Wired & Wireless Ethernet LAN Bluetooth:

Zebra ZT421, Direct thermal / Thermal transfer, 203 x 203 DPI, 305 mm/sec, Wired & Wireless, Black, Gray

Long summary description Zebra ZT421 label printer Direct thermal / Thermal transfer 203 x 203 DPI 305 mm/sec Wired & Wireless Ethernet LAN Bluetooth:

Zebra ZT421. Print technology: Direct thermal / Thermal transfer, Maximum resolution: 203 x 203 DPI, Print speed: 305 mm/sec. Connectivity technology: Wired & Wireless. Product color: Black, Gray

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.