location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips EssentialClean HX6231/68 2 Series plaque control

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EssentialClean HX6231/68 2 Series plaque control
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX6231/68
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020085924 show
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2024 20:34:47
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips EssentialClean HX6231/68 2 Series plaque control
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Safe and gentle
  • - Say goodbye to plaque
  • - QuadPacer and Smartimer
  • - Ease into your new routine
  • - Reach those tricky spots
  • - Helps reduce cavities
  • - The only true sonic technology
Long product name Philips EssentialClean HX6231/68 2 Series plaque control :
The short editorial description of Philips EssentialClean HX6231/68 2 Series plaque control

Removes up to 7X more plaque*
More>>>
Philips EssentialClean HX6231/68 2 Series plaque control:
The official marketing text of Philips EssentialClean HX6231/68 2 Series plaque control as supplied by the manufacturer

Offers you superior plaque removal at the push of a button.

Short summary description Philips EssentialClean HX6231/68 2 Series plaque control:
This short summary of the Philips EssentialClean HX6231/68 2 Series plaque control data-sheet is auto-generated and uses the product title and the first six key specs.

Philips EssentialClean HX6231/68 2 Series plaque control, Adult, Daily care, Violet, AC/Battery, Built-in battery, Nickel-Metal Hydride (NiMH)

Long summary description Philips EssentialClean HX6231/68 2 Series plaque control:
This is an auto-generated long summary of Philips EssentialClean HX6231/68 2 Series plaque control based on the first three specs of the first five spec groups.

Philips EssentialClean HX6231/68 2 Series plaque control. Purpose: Adult, Teeth brushing modes: Daily care, Product color: Violet. Power source: AC/Battery, Battery type: Built-in battery, Battery technology: Nickel-Metal Hydride (NiMH). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Easy start program builds your Philips Sonicare routine
Easy start program builds your Philips Sonicare routine

Starting something new can take some getting used to. Our easy-start program gives you the option of a gradual, gentle increase in brushing power with the first 14 uses with your new toothbrush.

Timers encourage thorough 2 minutes of brushing
Timers encourage thorough 2 minutes of brushing

It takes just 2 minutes to thoroughly brush your teeth. Our QuadPacer lets you know when you've spent the optimal amount of time on each section of your mouth while our SmarTimer signals when your total time is up. Together they help you reach your recommended brushing time, every time.

Up to 7x more plaque removal than a manual toothbrush
Up to 7x more plaque removal than a manual toothbrush

Densely-packed, high-quality bristles remove up to 7x more plaque than a manual toothbrush.

Safe and gentle for your oral health needs
Safe and gentle for your oral health needs

Whatever your specific needs, you can be sure of a safe brushing experience with the 2 Series plaque control. Our sonic technology is suitable for use with braces, fillings, crowns and veneers, and can even be used in the daily treatment of gum disease.

Better plaque removal to help reduce cavities
Better plaque removal to help reduce cavities

Provides better plaque removal and access to back teeth; brushing twice a day every day with this brush can help reduce cavities

Angled neck to help tackle cleaning in tough areas
Angled neck to help tackle cleaning in tough areas

The unique shape of your 2 Series toothbrush handle combined with our brush heads means that even tricky spots like back teeth get a thorough clean.

Philips Sonicare's advanced sonic technology
Philips Sonicare's advanced sonic technology

Philips Sonicare electric toothbrush's unique dynamic action gently and effectively reaches deep between teeth and along the gumline.

Features
Purpose *
Adult
Integrated timer *
Yes
Teeth brushing modes *
Daily care
Product color *
Violet
Irrigator
No
Power
Power source *
AC/Battery
Battery technology
Nickel-Metal Hydride (NiMH)
Battery type *
Built-in battery
Power
Rechargeable
Yes
AC input voltage
110 - 220 V
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
1 pc(s)
Flosser included
No
Travel case
Yes
Charger
Yes