location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR XAVB5004 Ethernet 500 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XAVB5004
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XAVB5004-100PES show
Show alternative article codes used in the online market place
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123118
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 09:28:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR XAVB5004 Ethernet 500 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - RJ-45 Ethernet
  • - 500 Mbit/s
Guarantee: 1 Year
Long product name NETGEAR XAVB5004 Ethernet 500 Mbit/s :
The short editorial description of NETGEAR XAVB5004 Ethernet 500 Mbit/s

XAVB5004-100PES, 500 Mbps, 4 x RJ-45
More>>>
NETGEAR XAVB5004 Ethernet 500 Mbit/s:
The official marketing text of NETGEAR XAVB5004 Ethernet 500 Mbit/s as supplied by the manufacturer

Universal Internet Adapter for Home Entertainment–3D
- 3DHD—reliably stream multiple HD videos in full 1080P, perfect for 3D
- High Performance—enjoy streaming HD video and online games without lag, stalls, jitter or glitches
- Universal—connects to any device with a network/Ethernet port
- Plug and Play—no configuration or installation software needed
- Pick-a-Plug LED—helps select the best outlet in the room for highest performance
- Push-and-Secure—encrypts data and secures network connection with a touch of the button

- Gigabit wired connection
- Port-based quality of service for gaming
- Pick-a-Plug for simple troubleshooting
- Push-and-Secure for easy setup
- Energy saving features
- Best in class performance and reliability

Short summary description NETGEAR XAVB5004 Ethernet 500 Mbit/s:
This short summary of the NETGEAR XAVB5004 Ethernet 500 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR XAVB5004, Wired, RJ-45, Ethernet, 500 Mbit/s, Black, White

Long summary description NETGEAR XAVB5004 Ethernet 500 Mbit/s:
This is an auto-generated long summary of NETGEAR XAVB5004 Ethernet 500 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR XAVB5004. Connectivity technology: Wired, Host interface: RJ-45, Interface: Ethernet. Maximum data transfer rate: 500 Mbit/s. Product color: Black, White

Ports & interfaces
Connectivity technology *
Wired
Host interface *
RJ-45
Interface *
Ethernet
Network
Maximum data transfer rate *
500 Mbit/s
Ethernet LAN
Yes
Security algorithms
128-bit AES
Design
Product color
Black, White
Internal *
No
Certification
RoHS
System requirements
Compatible operating systems
Windows 7, Vista, XP Mac OS X
Mac operating systems supported
Yes
Weight & dimensions
Width
4.02" (102 mm)
Weight & dimensions
Depth
1.1" (28 mm)
Height
5.39" (137 mm)
Weight
0.00769 oz (0.218 g)
Packaging content
Manual
Yes
Other features
Compliance industry standards
IEEE 802.3
Dimensions (WxDxH)
4.02 x 1.1 x 5.39" (102 x 28 x 137 mm)
Supported data transfer rates
10, 100, 1000 Mbps
Ports quantity
1
Link/Act LED
Yes
Cable connection
RJ45
Weight (imperial)
0.48 lbs
Dimensions (W x D x H) (imperial)
4.01 x 1.10 x 5.40"
Cable length
78.7" (2 m)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:56:04
Uk has collected 10 expert reviews for NETGEAR XAVB5004 Ethernet 500 Mbit/s and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
uk.hardware.info
Updated:
2014-02-15 01:14:14
Powerline adapters are one of the ways of extending your home network. They use the existing electrical wiring in your home, and all you need is at least two electrical outlets. 500Mbps powerline models are becoming more and more common compared to a ye...
0%
pcmag.com
Updated:
2012-02-12 01:59:11
If the onslaught of internet-ready HDTVs, blu-ray players, and gaming consoles has you thinking you have to wire your home with CAT-5 cabling, think again. With the Netgear Universal Internet Adapter for Home Entertainment-3D (XAVB5004) you can install...
Good Four ports with built-in QoS, Solid throughput performance, Simple installation...
Bad Lacks port status indicators, User guide only available online...
Bottom line The Netgear Universal Internet Adapter for Home Entertainment-3D (XAVB5004) is a powerline networking kit that uses your home’s electrical wiring to deliver wired Ethernet connectivity to your Internet-ready devices. Other than a few minor annoyances...
90%
legitreviews.com
Updated:
2012-04-22 05:01:59
It used to be that wireless adapters could cover an entire house with no problems. Today we examine four popular Powerline Network Adapters to find out which one is the fastest and most ideal for streaming high definition multimedia in the home. W...
Bottom line If you need a way to connect your computers or network your audio/visual components for your home and don’t want to trust wireless, there are a number of different Powerline Network Adapters that are up to the task. The adapters that we tested today...
0%
Brand Image Article code product Stock Price from
NETGEAR XAV5501 Ethernet 500 Mbit/s NETGEAR XAV5501 Ethernet 500 Mbit/s
(show image)
XAV5501-100PES XAV5501 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR Universal WiFi Internet Adapter NETGEAR Universal WiFi Internet Adapter
(show image)
WNCE2001-100UKS Universal WiFi Internet Adapter 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNCE2001 network card USB 300 Mbit/s NETGEAR WNCE2001 network card USB 300 Mbit/s
(show image)
WNCE2001 WNCE2001 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)