HPE logo

HPE 734366-B21-RFB internal solid state drive 80 GB 2.5" Serial ATA III

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21206
Info modified on:
10 Mar 2024, 10:10:44
Guarantee:
3/0/0 Customer Self Repair (CSR) subject to maximum usage limitations. Maximum usage limit: This is the maximum amount of data that can be written to the drive. Drives that have reached this limit will not be eligible for coverage.
Long product name HPE 734366-B21-RFB internal solid state drive 80 GB 2.5" Serial ATA III:

HP 80GB 6G SATA Value Endurance SFF 2.5-in Enterprise Boot 3yr Wty Solid State Drive

Short summary description HPE 734366-B21-RFB internal solid state drive 80 GB 2.5" Serial ATA III:

HPE 734366-B21-RFB, 80 GB, 2.5"

Long summary description HPE 734366-B21-RFB internal solid state drive 80 GB 2.5" Serial ATA III:

HPE 734366-B21-RFB. SSD capacity: 80 GB, SSD form factor: 2.5", Component for: Server/workstation

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.