location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
705
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
705 G5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8QZ98AW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441687125 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2021
Product end of life date
Bullet Points HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 PRO 3400G (3.7 GHz base clock, up to 4.2 GHz max boost clock, 4 MB L3 cache, 4 cores)
  • - Windows 10 Pro 64
  • - AMD Radeon™ Vega 11 Graphics
  • - 8 GB memory; 1 TB HDD storage
Guarantee: 3 year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Black :
The short editorial description of HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Black

EliteDesk 705 G5 Desktop Mini PC, Windows 10 Pro 64, AMD Ryzen™ 5 PRO, 8GB RAM, 1TB HDD
More>>>
HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Black:
The official marketing text of HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Black as supplied by the manufacturer

Power and versatility in an enterprise-class AMD-based Mini
Experience our most powerful AMD based USFF business-class desktop PC. The high-performance HP EliteDesk 705 Desktop Mini has built-in security and manageability in a compact design that fits your modern workplace.

Short summary description HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Black:
This short summary of the HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 705 G5, 3.7 GHz, AMD Ryzen™ 5 PRO, 3400G, 8 GB, 1 TB, Windows 10 Pro

Long summary description HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Black:
This is an auto-generated long summary of HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Black based on the first three specs of the first five spec groups.

HP EliteDesk 705 G5. Processor frequency: 3.7 GHz, Processor family: AMD Ryzen™ 5 PRO, Processor model: 3400G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon Vega 11. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black

A Mini PC in size only

Tackle demanding challenges with an AMD Ryzen™ PRO processor[4] and high-capacity storage.

Build a universe around your Mini

Expand your experience with optional HP Mini accessories[5] that simplify mounting[11] and securing your device. Save space by attaching your Mini behind an HP EliteDisplay.[9] Streamline cabling with USB-C® and optional HP Power Supply Holder.[5]

Enhanced data and device security

Get a highly secure PC reinforced by the full HP security suite. Store and lock your Mini and power cord in the optional HP Lock Box.[5] Make device management easy with AMD DASH and support for KVM (BIOS).

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5 PRO
Processor model *
3400G
Processor cores
4
Processor threads
8
Processor boost frequency
4.2 GHz
Processor frequency *
3.7 GHz
Processor cache
4 MB
Processor cache type
L3
Number of processors installed
1
Memory
Internal memory *
8 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Memory clock speed
2666 MHz
ECC
No
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
No
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
AMD Radeon Vega 11
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX200
Antenna type
2x2
Bluetooth
Yes
Network
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Placement supported
Horizontal
Product color *
Black
Intel® vPro™ Platform Eligibility
No
Country of origin
China
Performance
Market positioning
Business
Audio chip
Conexant CX20632
Product type *
Mini PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Brand-specific features
HP segment
Business
Power
Power supply *
90 W
Weight & dimensions
Width *
6.97" (177 mm)
Depth *
6.89" (175 mm)
Height *
1.34" (34 mm)
Weight *
2.78 lbs (1.26 kg)
Package width
19.6" (497 mm)
Package depth
5.04" (128 mm)
Package height
8.78" (223 mm)
Package weight
6.5 lbs (2.95 kg)
Packaging content
Display included *
No
Logistics data
Harmonized System (HS) code
84715000
Other features
Keyboard type
USB
Country Distributor
Deutschland 1 distributor(s)
Disclaimer HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Black:
Disclaimer

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com/.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Actual transfer rate will vary and is determined by the system's configured processor. See processor specifications for supported memory data rate. All memory slots are customer accessible / upgradeable.
For hard drives and solid state drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 36 GB (for Windows 10) of system disk is reserved for the system recovery software.
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other 802.11ax devices. Only available in countries where 802.11ax is supported.
Sold separately or as an optional feature.
Availability depends on model.
DisplayPort™ 1.4 is a discrete graphics port and requires AMD Radeon™ RX 560 Graphics card installed.
Discrete graphics only available on 35W models.
USB-C® Alt mode DisplayPort™ 1.2 with 100W Power Delivery required for HP Mini-In-One 24 Display support.
HP USB Business Slim Antimicrobial Keyboard; HP Busines Slim Grey Keyboard; USB Antimicrobial Mouse; HP USB Hardened Mouse: Not available in all regions.
Absolute Persistence module: Absolute agent is shipped turned off, and will be activated when customers activate a purchased subscription. Subscriptions can be purchased for terms ranging multiple years. Service is limited, check with Absolute for availability outside the U.S. The Absolute Recovery Guarantee is a limited warranty. Certain conditions apply. For full details visit: http://www.absolute.com/company/legal/agreements/computrace-agreement. Data Delete is an optional service provided by Absolute Software. If utilized, the Recovery Guarantee is null and void. In order to use the Data Delete service, customers must first sign a Pre-Authorization Agreement and either obtain a PIN or purchase one or more RSA SecurID tokens from Absolute Software.
HP Support Assistant: requires Windows and Internet access.
Ivanti Management Suite: subscription required.
HP Manageability Integration Kit can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
AMD DASH support with KVM (BIOS level only).
HP BIOSphere Gen5 is available on select HP Pro and Elite PCs. See product specifications for details. Features may vary depending on the platform and configurations.
HP Client Security Manager Gen5 requires Windows and is available on the select HP Pro and Elite PCs. See product specifications for details.
HP Sure Start for AMD is available on select HP PCs with AMD processors. See product specifications for availability.
HP Sure Recover Gen2: See product specifications for availability. Requires an open, wired network connection. Not available on platforms with multiple internal storage drives. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data.
HP Sure Click requires Windows 10 Pro or Enterprise. See https://bit.ly/2PrLT6A_SureClick for complete details.
HP Drive Lock is not supported on NVMe drives.
Trusted Platform Module TPM 2.0 Embedded Security Chip shipped with Windows 10 (Common Criteria EAL4+ Certified)(FIPS 140-2 Level 2 Certified): Firmware TPM is version 2.0. Hardware TPM is v1.2, which is a subset of the TPM 2.0 specification version v0.89 as implemented by Intel Platform Trust Technology (PTT).
150 W external power adapter, up to 89% efficiency, active PFC: when ordered with a discrete graphics card.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
NOTE: Your product does not support Windows 8 or Windows 7. In accordance with Microsoft’s support policy, HP does not support the Windows 8 or Windows 7 operating system on products configured with Intel® and AMD 7th generation and forward processors or provide any Windows 8 or Windows 7 drivers on http://www.support.hp.com
For models with discrete graphics: 1 DisplayPort™ 1.4.
HP Cloud Recovery is available for HP Elite and Pro desktops and laptops PCs with Intel® or AMD processors and requires an open, wired network connection. Note: You must back up important files, data, photos, videos, etc. before use to avoid loss of data. Detail please refer to: https://support.hp.com/us-en/document/c05115630.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11 ac) is backwards compatible with prior 802.11 specs.
As of 2019, AMD Radeon™ RX 560 is renamed to AMD Radeon™ RX 560X.