location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master Gaming MM711 mouse Ambidextrous USB Type-A Optical 16000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MM711
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MM-711-WWOL1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719512094570 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:09
The date of the most recent change of the data-sheet in Icecat's system
Cooler Master MM-711-WWOL1 user manual (5.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cooler Master Gaming MM711 mouse Ambidextrous USB Type-A Optical 16000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Optical 16000 DPI White
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 6
  • - Power source: Cable 70.9" (1.8 m)
Guarantee: 2 years
Long product name Cooler Master Gaming MM711 mouse Ambidextrous USB Type-A Optical 16000 DPI :
The short editorial description of Cooler Master Gaming MM711 mouse Ambidextrous USB Type-A Optical 16000 DPI

400 - 16000 DPI, PixArt PMW 3389, 400ips, 1000Hz, 32 bit ARM Cortex M0+, 512KB, 60g, White
More>>>
Short summary description Cooler Master Gaming MM711 mouse Ambidextrous USB Type-A Optical 16000 DPI:
This short summary of the Cooler Master Gaming MM711 mouse Ambidextrous USB Type-A Optical 16000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master Gaming MM711, Ambidextrous, Optical, USB Type-A, 16000 DPI, White

Long summary description Cooler Master Gaming MM711 mouse Ambidextrous USB Type-A Optical 16000 DPI:
This is an auto-generated long summary of Cooler Master Gaming MM711 mouse Ambidextrous USB Type-A Optical 16000 DPI based on the first three specs of the first five spec groups.

Cooler Master Gaming MM711. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 16000 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel, Acceleration (max): 50 G. Illumination color: Blue, Green, Red. Power source: Cable. Product color: White

Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 08:54:46
Uk has collected 51 expert reviews for Cooler Master Gaming MM711 mouse Ambidextrous USB Type-A Optical 16000 DPI and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
aphnetworks.com
Updated:
2020-02-01 08:54:46
While I am looking forward to what we see in the world of technology for 2020, I will turn back time to a mistake I made in the last fall of last decade. One evening, I decided it was a perfect time to drink tea and play some video games. I grabbed a Fren...
Bottom line Page 3 - Subjective Performance TestsIf there are any lessons for me to learn, my Earl Gray mistake told me to never drink caffeinated drinks like tea or coffee right before bedtime or in quick succession. When it comes to the Cooler Master MM711, however...
80%
kitguru.net
Updated:
2020-03-04 20:42:03
Following on from Cooler Master's MM710, which we first saw at Computex 2019, today we are reviewing the MM711. This is an ultra-lightweight gaming mouse, weighing just 60g, and its main point of difference when compared to the MM710 is the addition of RG...
Good Great shape, Good primary and side buttons, Excellent scroll wheel, Best stock cable I've ever used, PMW 3389 sensor, Comprehensive software...
Bad A few build quality concerns, RGB lighting is relatively basic...
Bottom line The latest in a long line of ultra-lightweight gaming mice to emerge over the past 12 months, there is a lot to like about the Cooler Master MM711.First and foremost, it has an excellent shape which really lends itself to a claw grip. This is my personal...
80%
aphnetworks.com
Updated:
2020-10-25 02:21:49
When I was in Grade 1, my teacher was teaching about vowels and the difference between short and long vowel sounds. Just for a quick lesson, long vowels sounds are identified by vowels that sound like saying the letter itself. Conversely, short vowels sou...
Bottom line While the teacher did not call me a special case, the Cooler Master MM711 Blue Steel is a special mouse to cross our review table in a few ways. For one, it starts with the platform of the excellent Cooler Master MM711. This means we have all the things I...
0%
tavesper.tech
Updated:
2020-11-21 03:27:20
Back in COMPUTEX 2019, we got the chance to visit Cooler Master's booth where they show cased the lightest mouse - the MasterMouse 710 and 711, their Holey mouse which looks like it's a very bare bones of a mouse but has some serious potential. Back in Ma...
Good Extremely Light Mouse to begin with, Top Notch Specification with Omron Switches and PixArt sensors, MasterKey gives a complete control over the mouse, Performance is slick and responsive, Higher DPI upto 16000 gives players an added advantage...
Bad Isn't the mouse for those who wants a little weight to it...
Bottom line For the most part the Cooler Master MM711 is an impressive mouse. After using it for three months, the question - who this mouse for is, kept popping into my head. The MM711 is well suited for users who spend more time on FPS game and need the Higher DPI...
82%
thinkcomputers.org
Updated:
2020-02-01 08:54:44
Not that long ago we took a look at Cooler Master's MM710 gaming mouse, which was their first lightweight gaming mouse weighing in at only 53g. It was also my first time really spending a lot of time with a lightweight gaming mouse and since then I've bee...
Good Lightweight, only 60g, RGB lighting added, Perfect for FPS gamers, Glides smoothly, Ultraweave cabling, Software works well...
Bad Different software for Cooler Master keyboards and mice, Software still does not allow you to set a button to a Windows command or open an application...
Bottom line If you read my review of the MM710 you know that it really changed my mind on lightweight gaming mice and the MM711 is no different. It is essentially the same mouse with RGBs added, which I felt was needed. Now adding RGBs does add some weight to this mo...
90%
funkykit.com
Updated:
2020-02-01 08:54:46
Today we'll be taking a quick look at the Cooler Master MM711 Gaming Mouse. This is the second lightest gaming mouse ever from Cooler Master to date weighing in at a mere 60g, and I can safely assume that we will get the same performance out of the MM711...
Good Comfort and Ergonomics, Light, RGB, Software, Good polling rate...
Bad USB cable is very soft and may snag on edges easily...
Bottom line The MM711 from Cooler Master is without question an awesome upgrade to an original and that's something we like to see. Add a few nice features and don't take away from what made the original great and we will always cheer! Well done Cooler Master!  You c...
0%
techpowerup.com
Updated:
2020-03-04 20:42:21
Founded in 1992, Cooler Master is a computer hardware company based in Taiwan. Their newest mouse release, the MM711, is essentially the MM710, but with added RGB lighting. Much like the MM710, the MM711 features an ambidextrous shape, a lightweight hone...
Good Great sensor performance, Low click latency, High button quality, Very good scroll wheel, Decent choice of components, Incredibly flexible cable, Lightweight, Grippy coating, Full software customizability, Well-done lighting, Set of replacement feet inclu...
Bad Uneven, scratchy glide, Some build quality concerns...
Bottom line The Cooler Master MM711 is available for $59.99. Great sensor performance Low click latency High button quality Very good scroll wheel Decent choice of components Incredibly flexible cable Lightweight Grippy coating Full software customizability Well-don...
0%
lanoc.org
Updated:
2020-03-04 20:42:21
Just a few months ago Cooler Master launched their much-anticipated MM710 and I took a look at it. The MM710 is an ultra-lightweight mouse with Cooler Master logo shaped holes in it to get down to 53 grams. It was also paired up with a solid sensor, good...
Bottom line Honestly, normally when companies take an amazing mouse and try to improve on it with anything even RGB lighting other aspects of the mouse tend to get changed and it's never as good as the original. Well the MM710 that I took a look at back in Septem...
0%
lanoc.org
Updated:
2020-10-27 02:49:46
Back in September of last year I took a look at the MM710 from Cooler Master and was extremely impressed with their new lightweight mouse. It takes advantage of a honeycomb design to keep the weight down and uses features popular in the mouse enthusiast c...
Bottom line While the MM711 isn't actually what I use day to day on my main PC, it has been one of my favorite mice in the last few years along with the MM710 which is the same without the lighting. I've been using them with our LAN rigs even though this year has...
0%
funkykit.com
Updated:
2020-10-31 03:29:53
Today we'll be taking a look at the Cooler Master MM711 Blue Steel Gaming Mouse. This is the “Superman Version” That's what I have been calling it anyways. The blue has a striking metallic look and change the light to red and ya, Superman might fly out of...
Good Comfort and Ergonomics, Extremely Light, RGB, Software, Good polling rate...
Bad USB cable is very soft and may snag on edges easily...
Bottom line The MM711 Blue Steel from Cooler Master is without question an awesome version of MM711. The Blue Steel is truly something to behold. The extremely lightweight and ergonomics are perfect for those long gaming sessions.  Related articlesCooler Master Maste...
0%
Brand Image Article code product Stock Price from
R-Go Tools Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired R-Go Tools Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired
(show image)
RGOTWBMWLBL Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Vertical mouse R-Go HE Basic, medium (hand size ≥ 185 mm), right-handed, Bluetooth, grey R-Go Tools Vertical mouse R-Go HE Basic, medium (hand size ≥ 185 mm), right-handed, Bluetooth, grey
(show image)
RGOHEBAMRWL Vertical mouse R-Go HE Basic, medium (hand size ≥ 185 mm), right-handed, Bluetooth, grey 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Peripherals MM720 mouse Gaming Right-hand USB Type-A Optical 16000 DPI
(show image)
MM-720-KKOL1 MM720 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming MM711 mouse Ambidextrous USB Type-A Optical 16000 DPI
(show image)
MM-711-KKOL1 MM711 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming MM710 mouse Ambidextrous USB Type-A Optical 16000 DPI
(show image)
MM-710-WWOL1 MM710 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Ergonomic mouse R-Go HE Break with break software, medium (hand size 165-185 mm), right-handed, Bluetooth, black R-Go Tools Ergonomic mouse R-Go HE Break with break software, medium (hand size 165-185 mm), right-handed, Bluetooth, black
(show image)
RGOHEWL Ergonomic mouse R-Go HE Break with break software, medium (hand size 165-185 mm), right-handed, Bluetooth, black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)