location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra 3Y OneCare Essential, ZT411 1 license(s) 3 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3Y OneCare Essential, ZT411
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z1AE-ZT411-3C0 show
Show alternative article codes used in the online market place
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zebra 3Y OneCare Essential, ZT411 1 license(s) 3 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Accidental Damage Protection
  • - 1 license(s)
  • - 3 year(s)
  • - Service time (hours x days): 8x5
  • - Repair time: 72 h
Long product name Zebra 3Y OneCare Essential, ZT411 1 license(s) 3 year(s) :
The short editorial description of Zebra 3Y OneCare Essential, ZT411 1 license(s) 3 year(s)

3 Years OneCare, Essential, Purchased within 30 days of Device, for ZT411/ZT411R, Comprehensive
More>>>
Short summary description Zebra 3Y OneCare Essential, ZT411 1 license(s) 3 year(s):
This short summary of the Zebra 3Y OneCare Essential, ZT411 1 license(s) 3 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra 3Y OneCare Essential, ZT411, 1 license(s), 3 year(s), 8x5

Long summary description Zebra 3Y OneCare Essential, ZT411 1 license(s) 3 year(s):
This is an auto-generated long summary of Zebra 3Y OneCare Essential, ZT411 1 license(s) 3 year(s) based on the first three specs of the first five spec groups.

Zebra 3Y OneCare Essential, ZT411. License quantity: 1 license(s), Number of years: 3 year(s), Service time (hours x days): 8x5, Repair time: 72 h

Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)