Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Microsoft® Windows 10
- - blue LED technology
- - 800/1.200/1.600 dpi
- - USB 3.0 or 2.0 and RF 2.4GHz
- - 8 - 10m
- - Battery powered (1x AA)
- - left/right, on/off
- - back and forward
- - black
- - 97 x 56 x 33 mm
- - ~76,4 g (battery & receiver included)
- - Silent Wireless Mouse W90, USB nano receiver, 1x AA battery, Quick Start Guide, Warranty Leaflet
Long product name Dynabook W90 mouse Office Ambidextrous RF Wireless Blue LED 1800 DPI
:
Dynabook Silent Wireless Mouse W90
The short editorial description of Dynabook W90 mouse Office Ambidextrous RF Wireless Blue LED 1800 DPI
Dynabook Silent Wireless Mouse W90
More>>>
Short summary description Dynabook W90 mouse Office Ambidextrous RF Wireless Blue LED 1800 DPI:
This short summary of the Dynabook W90 mouse Office Ambidextrous RF Wireless Blue LED 1800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
Dynabook W90, Ambidextrous, Blue LED, RF Wireless, 1800 DPI, Black
Long summary description Dynabook W90 mouse Office Ambidextrous RF Wireless Blue LED 1800 DPI:
This is an auto-generated long summary of Dynabook W90 mouse Office Ambidextrous RF Wireless Blue LED 1800 DPI based on the first three specs of the first five spec groups.
Dynabook W90. Form factor: Ambidextrous. Movement detection technology: Blue LED, Device interface: RF Wireless, Movement resolution: 1800 DPI, Buttons type: Pressed buttons, Buttons quantity: 2, Scroll type: Wheel. Power source: Batteries. Product color: Black