location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook PA5364U-1KCL cable lock Black, Gray 78.7" (2 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dynabook Ultra Slim Keyed Cable Lock
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA5364U-1KCL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4062507033024
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2023 22:05:36
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dynabook PA5364U-1KCL cable lock Black, Gray 78.7" (2 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - dark grey/black
  • - 2m
  • - lock head: 9.8mm, cable: 4.4mm
  • - Ultra Slim Keyed Cable Lock, 2 keys, 1 velcro strap
Long product name Dynabook PA5364U-1KCL cable lock Black, Gray 78.7" (2 m) :
The short editorial description of Dynabook PA5364U-1KCL cable lock Black, Gray 78.7" (2 m)

Dynabook Ultra Slim Keyed Cable Lock
More>>>
Short summary description Dynabook PA5364U-1KCL cable lock Black, Gray 78.7" (2 m):
This short summary of the Dynabook PA5364U-1KCL cable lock Black, Gray 78.7" (2 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook PA5364U-1KCL, 78.7" (2 m), Kensington, Key, Black, Gray

Long summary description Dynabook PA5364U-1KCL cable lock Black, Gray 78.7" (2 m):
This is an auto-generated long summary of Dynabook PA5364U-1KCL cable lock Black, Gray 78.7" (2 m) based on the first three specs of the first five spec groups.

Dynabook PA5364U-1KCL. Product color: Black, Gray, Best uses: Laptop, Lock type: Key. Cable length: 78.7" (2 m), Cable diameter: 0.173" (4.4 mm), Lock head size: 0.386" (9.8 mm). Quantity per pack: 1 pc(s)

Be sure of device security
Be sure of device security

Secure your device and its contents with Dynabook security accessories.With its carbon steel cable preventing cutting attempts, the cable lock makes it easy to keep your hardware safe.