Fujitsu logo

Fujitsu 2GB DDR3-1333MHz memory module 1 x 2 GB

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116872
Info modified on:
24 Apr 2024, 11:32:08
Long product name Fujitsu 2GB DDR3-1333MHz memory module 1 x 2 GB:

2GB DDR3, 1333MHz (PC3-10600), 240-pin DIMM

Short summary description Fujitsu 2GB DDR3-1333MHz memory module 1 x 2 GB:

Fujitsu 2GB DDR3-1333MHz, 2 GB, 1 x 2 GB, DDR3, 1333 MHz, 240-pin DIMM

Long summary description Fujitsu 2GB DDR3-1333MHz memory module 1 x 2 GB:

Fujitsu 2GB DDR3-1333MHz. Component for: PC/server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, CAS latency: 5

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.