Equip logo

Equip 2m DisplayPort M/M 78.7" (2 m) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12800
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
10 years
Long product name Equip 2m DisplayPort M/M 78.7" (2 m) Black:

2m DisplayPort Cable, M/M, Black

Equip 2m DisplayPort M/M 78.7" (2 m) Black:

The equip® DisplayPort Cable is a new generation digital audio and video cable, designed primarily
for connections between computer and its display monitor, or a computer and a home-theater system. Intended to replace VGA, DVI and HDMI cables, it provides optimal resolution up to 2560 x 1600, color depth and refresh rate over fewer wires.

- DisplayPort Male to DisplayPort Male;
- Provides Both Digital Audio and Video in One Cable;
- Supports High Resolution up to WQXGA (2560x1600);
- High-Definition Content Protection (HDCP) and DisplayPort Content Protection (DPCP) Capable;
- Gold-Plated Connectors with Latches for Maximum Conductivity and Easy Connection.

Short summary description Equip 2m DisplayPort M/M 78.7" (2 m) Black:

Equip 2m DisplayPort M/M, 78.7" (2 m), DisplayPort, DisplayPort, Black, Gold, Male/Male

Long summary description Equip 2m DisplayPort M/M 78.7" (2 m) Black:

Equip 2m DisplayPort M/M. Cable length: 78.7" (2 m), Connector 1: DisplayPort, Connector 2: DisplayPort. Package weight: 6.17 oz (175 g), Package dimensions (WxDxH): 6.06 x 2.48 x 7.76" (154 x 63 x 197 mm)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.