location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Baco CARTEL-54A water based paint 20 ml 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Baco Check ‘Baco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CARTEL-54A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CARTEL-54A
Category:
Slow-drying paint used for painting pictures and other decorative objects. When wet it can be effectively removed from brushes, palettes, and rags with ordinary soap and water, without the need for an alcohol-based cleaner.
Water Based Paints Check ‘Baco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Baco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Baco CARTEL-54A water based paint 20 ml 1 pc(s) :
The short editorial description of Baco CARTEL-54A water based paint 20 ml 1 pc(s)

Poster Paint #54A - Red
More>>>
Short summary description Baco CARTEL-54A water based paint 20 ml 1 pc(s):
This short summary of the Baco CARTEL-54A water based paint 20 ml 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Baco CARTEL-54A, 20 ml, 1 pc(s)

Long summary description Baco CARTEL-54A water based paint 20 ml 1 pc(s):
This is an auto-generated long summary of Baco CARTEL-54A water based paint 20 ml 1 pc(s) based on the first three specs of the first five spec groups.

Baco CARTEL-54A. Material jar(s): Plastic

Brand Image Article code product Stock Price from
Baco

Baco CARTEL-73 water based paint
(show image)
CARTEL-73 CARTEL-73 0.00
(excl. VAT)
0 (incl. VAT)
Baco

Baco CARTEL-72 water based paint 20 ml 1 pc(s)
(show image)
CARTEL-72 CARTEL-72 0.00
(excl. VAT)
0 (incl. VAT)
Baco

Baco CARTEL-80 water based paint 20 ml 1 pc(s)
(show image)
CARTEL-80 CARTEL-80 0.00
(excl. VAT)
0 (incl. VAT)
Baco

Baco CARTEL-73A water based paint 20 ml 1 pc(s)
(show image)
CARTEL-73A CARTEL-73A 0.00
(excl. VAT)
0 (incl. VAT)
Baco

Baco CARTEL-72A water based paint 20 ml 1 pc(s)
(show image)
CARTEL-72A CARTEL-72A 0.00
(excl. VAT)
0 (incl. VAT)
Baco

Baco CARTEL-70 water based paint 20 ml 1 pc(s)
(show image)
CARTEL-70 CARTEL-70 0.00
(excl. VAT)
0 (incl. VAT)
Baco

Baco CARTEL-68 water based paint 20 ml 1 pc(s)
(show image)
CARTEL-68 CARTEL-68 0.00
(excl. VAT)
0 (incl. VAT)
Baco

Baco CARTEL-66 water based paint 20 ml 1 pc(s)
(show image)
CARTEL-66 CARTEL-66 0.00
(excl. VAT)
0 (incl. VAT)
Baco

Baco CARTEL-65 water based paint 20 ml 1 pc(s)
(show image)
CARTEL-65 CARTEL-65 0.00
(excl. VAT)
0 (incl. VAT)
Baco

Baco CARTEL-63 water based paint 20 ml 1 pc(s)
(show image)
CARTEL-63 CARTEL-63 0.00
(excl. VAT)
0 (incl. VAT)