location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SPEEDLINK VIVAGO Black 1 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SPEEDLINK Check ‘SPEEDLINK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VIVAGO
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-7901-SBK show
Show alternative article codes used in the online market place
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘SPEEDLINK’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SPEEDLINK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2024 17:14:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points SPEEDLINK VIVAGO Black 1 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 W 2.0 channels
  • - 60Hz – 18kHz
  • - USB connectivity
  • - Black
Long product name SPEEDLINK VIVAGO Black 1 W :
The short editorial description of SPEEDLINK VIVAGO Black 1 W

VIVAGO Stereo Speaker, black
More>>>
Short summary description SPEEDLINK VIVAGO Black 1 W:
This short summary of the SPEEDLINK VIVAGO Black 1 W data-sheet is auto-generated and uses the product title and the first six key specs.

SPEEDLINK VIVAGO, 2.0 channels, 1 W, 60Hz – 18kHz, Black

Long summary description SPEEDLINK VIVAGO Black 1 W:
This is an auto-generated long summary of SPEEDLINK VIVAGO Black 1 W based on the first three specs of the first five spec groups.

SPEEDLINK VIVAGO. Audio output channels: 2.0 channels. RMS rated power: 1 W, Frequency range: 60Hz – 18kHz. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2015-06-10 09:08:56
Uk has collected 1 expert review for SPEEDLINK VIVAGO loudspeaker Black 1 W and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Brand Image Article code product Stock Price from
SPEEDLINK

SPEEDLINK VIVAGO White 1 W
(show image)
SL-7901-SWT VIVAGO 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)