location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nilox 19NXOPLD00001 watch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nilox Check ‘Nilox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19NXOPLD00001
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19NXOPLD00001
Category:
Small clock worn on a strap on one’s wrist. Can be analog, digital or new-generation smartwatch.
Watches Check ‘Nilox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nilox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Feb 2017 19:05:53
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Nilox 19NXOPLD00001 watch:
This short summary of the Nilox 19NXOPLD00001 watch data-sheet is auto-generated and uses the product title and the first six key specs.

Nilox 19NXOPLD00001, CR2450, 1.5 year(s), 1.69 oz (48 g), 1.38 x 0.394 x 1.38" (35 x 10 x 35 mm)

Long summary description Nilox 19NXOPLD00001 watch:
This is an auto-generated long summary of Nilox 19NXOPLD00001 watch based on the first three specs of the first five spec groups.

Nilox 19NXOPLD00001. Battery type: CR2450, Battery life: 1.5 year(s). Weight: 1.69 oz (48 g). Dimensions (WxDxH): 1.38 x 0.394 x 1.38" (35 x 10 x 35 mm)

Brand Image Article code product Stock Price from
Nilox

Nilox 19NXOPLD00004 watch
(show image)
19NXOPLD00004 19NXOPLD00004 0.00
(excl. VAT)
0 (incl. VAT)
Nilox

Nilox 19NXOPLD00003 watch
(show image)
19NXOPLD00003 19NXOPLD00003 0.00
(excl. VAT)
0 (incl. VAT)
Nilox

Nilox 19NXOPLD00002 watch
(show image)
19NXOPLD00002 19NXOPLD00002 0.00
(excl. VAT)
0 (incl. VAT)