location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY 87506-12 headphones/headset Wired & Wireless Head-band Office/Call center Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
87506-12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
87506-12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0172291435240 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Dec 2022 14:23:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points POLY 87506-12 headphones/headset Wired & Wireless Head-band Office/Call center Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Office/Call center Head-band Headset
  • - Wired & Wireless USB connectivity Bluetooth 3.0+HS
  • - Circumaural 20 - 20000 Hz
  • - Microphone type: Boom
Guarantee: 2 years
Long product name POLY 87506-12 headphones/headset Wired & Wireless Head-band Office/Call center Bluetooth Black :
The short editorial description of POLY 87506-12 headphones/headset Wired & Wireless Head-band Office/Call center Bluetooth Black

Corded USB Headset
More>>>
POLY 87506-12 headphones/headset Wired & Wireless Head-band Office/Call center Bluetooth Black:
The official marketing text of POLY 87506-12 headphones/headset Wired & Wireless Head-band Office/Call center Bluetooth Black as supplied by the manufacturer

CORDED RELIABILITY MEETS WIRELESS FLEXIBILITY.
Blackwire 710/720 is the versatile UC headset that offers high-quality PC audio and seamless Bluetooth connectivity to mobile phones and tablets. Enjoy unmatched audio quality, smart sensor technology that automatically answers a call when you put on the headset, and a detachable cable for taking your mobile calls throughout the office.

DUAL CONNECTIVITY
Connect to your PC and mobile phone – combining the comfort and durability of corded with the freedom and flexibility of wireless. Ideal for knowledge workers who need a seamless solution for managing calls on their PC, mobile phone or tablet, the Blackwire 710/720 are the most integrated, premium headsets for UC.

SMART SENSOR TECHNOLOGY
Experience smart sensor technology that lets you answer a call by simply putting on the headset, or pause mobile device media playback by taking it off – making it the most productive and versatile "corded" headset on the market.

UNMATCHED SOUND CLARITY
Offering PC wideband, noise-canceling microphone and hi-fi stereo sound (C720), these headsets provide a truly outstanding audio experience – making it ideal for conference calls, webinars, listening to music and other multi-media. The Dynamic EQ feature optimizes your voice quality when on calls and automatically adjusts the EQ settings when you're listening to music or multi-media. Integrated A2DP lets you listen to streaming media from your mobile device, including your favorite songs, podcasts and more.

ENHANCED MOBILITY
Ideal for those who need a seamless solution for managing calls on their PC, mobile phone or tablet, these versatile headsets go beyond providing outstanding PC audio quality, allowing you to take your mobile calls with you. A detachable cable and integrated clothing clip provide in-office mobility with up to 10 hours of talk time. The headset also features ear cushions that fold flat for storage in the durable, portable carrying case – great for when you want to take the headset on the road.

Short summary description POLY 87506-12 headphones/headset Wired & Wireless Head-band Office/Call center Bluetooth Black:
This short summary of the POLY 87506-12 headphones/headset Wired & Wireless Head-band Office/Call center Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

POLY 87506-12, Wired & Wireless, Office/Call center, 20 - 20000 Hz, Headset, Black

Long summary description POLY 87506-12 headphones/headset Wired & Wireless Head-band Office/Call center Bluetooth Black:
This is an auto-generated long summary of POLY 87506-12 headphones/headset Wired & Wireless Head-band Office/Call center Bluetooth Black based on the first three specs of the first five spec groups.

POLY 87506-12. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Product color: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product color *
Black
Ports & interfaces
Connectivity technology *
Wired & Wireless
3.5 mm connector
No
USB connectivity
Yes
Bluetooth
Yes
Ports & interfaces
Bluetooth version
3.0+HS
Headphones
Ear coupling *
Circumaural
Headphone frequency
20 - 20000 Hz
Microphone
Microphone type *
Boom
Microphone frequency
100 - 8000 Hz
Battery
Talk time
10 h
Other features
2.5 mm connector
No
Brand Image Article code product Stock Price from
POLY HW301N Headset Wired Office/Call center POLY HW301N Headset Wired Office/Call center
(show image)
78714-02 HW301N 0.00
(excl. VAT)
0 (incl. VAT)
POLY HW291N Headset Wired Office/Call center POLY HW291N Headset Wired Office/Call center
(show image)
78712-02 HW291N 0.00
(excl. VAT)
0 (incl. VAT)
POLY .Audio 355 Headset Wired Head-band Office/Call center Black POLY .Audio 355 Headset Wired Head-band Office/Call center Black
(show image)
79730-05 .Audio 355 0.00
(excl. VAT)
0 (incl. VAT)
POLY S12 Headset Wired Head-band Office/Call center Gray POLY S12 Headset Wired Head-band Office/Call center Gray
(show image)
36784-01 S12 0.00
(excl. VAT)
0 (incl. VAT)
POLY Audio™ 310 Headset Wired Office/Call center POLY Audio™ 310 Headset Wired Office/Call center
(show image)
39602-01 Audio™ 310 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)