POLY logo

POLY 87505-02 headphones/headset Wired Head-band Office/Call center Bluetooth Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53347
Info modified on:
18 Apr 2023, 11:12:09
Guarantee:
2 years
Long product name POLY 87505-02 headphones/headset Wired Head-band Office/Call center Bluetooth Black:

Bluetooth-enabled Corded USB Headset with Smart Sensor Technology

POLY 87505-02 headphones/headset Wired Head-band Office/Call center Bluetooth Black:

Corded reliability meets wireless flexibility.
The Blackwire 700 Series is the versatile UC headset that offers high-quality PC audio and seamless Bluetooth connectivity to mobile phones and tablets. Enjoy unmatched audio quality, industry-first Smart Sensor technology that automatically answers a call when you put on the headset, and a detachable cable for taking your mobile calls throughout the office.

Short summary description POLY 87505-02 headphones/headset Wired Head-band Office/Call center Bluetooth Black:

POLY 87505-02, Wired, Office/Call center, 20 - 20000 Hz, Headset, Black

Long summary description POLY 87505-02 headphones/headset Wired Head-band Office/Call center Bluetooth Black:

POLY 87505-02. Product type: Headset. Connectivity technology: Wired, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Product color: Black

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.