Canton logo

Canton CD 10.2 100 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6810
Info modified on:
21 Oct 2022, 10:14:32
Long product name Canton CD 10.2 100 W:

CD 10.2

Short summary description Canton CD 10.2 100 W:

Canton CD 10.2, 1.0 channels, 100 W, 80 - 25000 Hz, 8 Ω

Long summary description Canton CD 10.2 100 W:

Canton CD 10.2. Audio output channels: 1.0 channels. RMS rated power: 100 W, Frequency range: 80 - 25000 Hz, Impedance: 8 Ω, Sensitivity: 85 dB

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.