location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh fi-800R ADF + Manual feed scanner 600 x 600 DPI A4 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
fi-800R
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03795-B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4939761311482
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165345
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:20:46
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ricoh fi-800R ADF + Manual feed scanner 600 x 600 DPI A4 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: ADF + Manual feed scanner 600 x 600 DPI
  • - Color scanning Duplex scanning
  • - A4
  • - Maximum scan size: 8.5 x 220" (216 x 5588 mm) Sensor type: CIS
  • - USB port
  • - Power supply type: AC
Long product name Ricoh fi-800R ADF + Manual feed scanner 600 x 600 DPI A4 Black, White :
The short editorial description of Ricoh fi-800R ADF + Manual feed scanner 600 x 600 DPI A4 Black, White

ADF, A4, A5, A6, A7, A8, B5, B6, B7, B8, 600 x 600 dpi, USB 1.1, 2 kg
More>>>
Ricoh fi-800R ADF + Manual feed scanner 600 x 600 DPI A4 Black, White:
The official marketing text of Ricoh fi-800R ADF + Manual feed scanner 600 x 600 DPI A4 Black, White as supplied by the manufacturer

fi-800R - 40ppm/80ipm A4 Duplex ADF + Single Feed (Return Scan) USB3.2 LED Workgroup Scanner.

The fi-800R combines passport, ID and document scanning to transform front desk operations. With automated data capture and a compact footprint that fits anywhere, you can deliver a seamless experience for customers.


Deliver an uninterrupted customer experience

Whether at a bank, hotel, hospital or hire service counter, that first interaction at front of house can be all-important for customer satisfaction. Scanning ID and paper documents separately slows this process down, creates more work for staff and impacts customer experience.

Now, one device can transform front desk operations for everybody. The versatile fi-800R scans and extracts data from passports (including Machine Readable Zones), ID and A4 documents without the need for additional accessories. Advanced dual path scanning technology improves customer service while reducing equipment expenditure.

Its innovative compact design is ideal for the front desk, saving space while allowing staff to stay in one place – so ID and documents never leave the customers’ sight.

All of this combines to create a seamless experience, where customer service meets customer satisfaction.

Provide exceptional customer service, effortlessly.

Dual path capability
Our state-of-the-art dual path mechanism enables staff to complete all of their tasks in one place. The two scanning paths process thicker items such as ID cards and passports (including the Machine Readable Zone) alongside A4 documents, on the same machine. As well as the obvious benefits of saved time and effort, it means documents stay in sight of the customer – supporting GDPR compliance and giving customers peace of mind.

Space-saving design
Taking up half the space of alternative solutions, the fi-800R is perfect for the front desk, or any other place where space is tight. The innovative U-turn path mechanism with Automatic Stacking Technology ejects papers back up through the scanner, removing the need for a front output tray and drastically reducing the machine’s footprint. Because of this, the fi-800R can be used in spaces half the size of an A4 sheet.

No-fuss ID and passport scanning
Scanning identification documents is now faster and easier with the fi-800R’s convenient Return Scan functionality. ID cards up to 5mm in thickness and passports are both inserted and ejected at the front of the machine – without the need for carrier sheets or paper path switching.

Hassle-free operation
The fi-800R’s reliable paper feeding mechanisms help you avoid unnecessary interruptions for customers. Automatic Skew Correction straightens each document before scanning to prevent paper jams or images with missing edges. Newly developed Active Separation technology offers much more precise paper separation, adjusting the pressure applied to each sheet depending on its thickness. Both of these features reduce time-consuming rescans and document damage to provide a more professional experience for customers.

Impressive speed
Nobody likes to be kept waiting in a queue, especially if they’re arriving for something important like a business trip or hospital stay. The fi-800R’s impressive 40 page/80 image per minute scan speed guarantees a smoother experience for customers. And the 20-sheet Automatic Document Feeder also removes the need to manually input one page after another, further boosting staff productivity.

Industry-leading image quality
Our free bundled driver software, PaperStream IP, has been developed to enhance and optimise the quality of scanned images. It removes stains, imprints and watermarks to deliver crystal-clear readability. This plays an essential role in aiding onward processes such as OCR (Optical Character Recognition). Text can also be inverted to white characters on a black background to vastly improve legibility.

Software automation
PaperStream Capture workflow software (also bundled free) uses patch and barcodes to automatically name, sort and distribute scanned documents, as well as extract information for indexing and other post-scan processes. Captured data (such as from passport Machine Readable Zones) can be automatically fed into your existing systems and workflows, helping you to enrich customer profiles quickly and easily.

Thanks to Automatic Profile Selection, staff no longer have to waste time sorting documents by format for scanning. PaperStream Capture will automatically recognise different document types and apply the right scanning profile, even when processing a variety of formats in a single batch.

Short summary description Ricoh fi-800R ADF + Manual feed scanner 600 x 600 DPI A4 Black, White:
This short summary of the Ricoh fi-800R ADF + Manual feed scanner 600 x 600 DPI A4 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh fi-800R, 8.5 x 220" (216 x 5588 mm), 600 x 600 DPI, 24 bit, 8 bit, 1 bit, 40 ppm

Long summary description Ricoh fi-800R ADF + Manual feed scanner 600 x 600 DPI A4 Black, White:
This is an auto-generated long summary of Ricoh fi-800R ADF + Manual feed scanner 600 x 600 DPI A4 Black, White based on the first three specs of the first five spec groups.

Ricoh fi-800R. Maximum scan size: 8.5 x 220" (216 x 5588 mm), Optical scanning resolution: 600 x 600 DPI, Output color depth: 24 bit. Scanner type: ADF + Manual feed scanner, Product color: Black, White. Sensor type: CIS, Daily duty cycle (max): 4500 pages, Light source: RGB LED. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6, A7, A8, ISO B-series sizes (B0...B9): B5, B6, B7, B8. USB connector type: USB Type-B, Standard interfaces: USB 1.1

Dual path capability
Dual path capability

Our state-of-the-art dual path mechanism enables staff to complete all of their tasks in one place. The two scanning paths process thicker items such as ID cards and passports (including the Machine Readable Zone) alongside A4 documents, on the same machine. As well as the obvious benefits of saved time and effort, it means documents stay in sight of the customer – supporting GDPR compliance and giving customers peace of mind.

Space-saving design
Space-saving design

Taking up half the space of alternative solutions, the fi-800R is perfect for the front desk, or any other place where space is tight. The innovative U-turn path mechanism with Automatic Stacking Technology ejects papers back up through the scanner, removing the need for a front output tray and drastically reducing the machine’s footprint. Because of this, the fi-800R can be used in spaces half the size of an A4 sheet.

No-fuss ID and passport scanning
No-fuss ID and passport scanning

Scanning identification documents is now faster and easier with the fi-800R’s convenient Return Scan functionality. ID cards up to 5mm in thickness and passports are both inserted and ejected at the front of the machine – without the need for carrier sheets or paper path switching.

Hassle-free operation
Hassle-free operation

The fi-800R’s reliable paper feeding mechanisms help you avoid unnecessary interruptions for customers. Automatic Skew Correction straightens each document before scanning to prevent paper jams or images with missing edges. Newly developed Active Separation technology offers much more precise paper separation, adjusting the pressure applied to each sheet depending on its thickness. Both of these features reduce time-consuming rescans and document damage to provide a more professional experience for customers.

Impressive speed

Nobody likes to be kept waiting in a queue, especially if they’re arriving for something important like a business trip or hospital stay. The fi-800R’s impressive 40 page/80 image per minute scan speed guarantees a smoother experience for customers. And the 20-sheet Automatic Document Feeder also removes the need to manually input one page after another, further boosting staff productivity.

Robust build

As the world’s leading scanner manufacturer, Fujitsu builds trusted products that allow you to focus on your business, not your technology. With the fi-800R, we’ve used all of our 50-plus years of experience and our expertise in craftmanship to design a product that’s as reliable as it is innovative.

Industry-leading image quality

Our free bundled driver software, PaperStream IP, has been developed to enhance and optimise the quality of scanned images. It removes stains, imprints and watermarks to deliver crystal-clear readability. This plays an essential role in aiding onward processes such as OCR (Optical Character Recognition). Text can also be inverted to white characters on a black background to vastly improve legibility.

Software automation
Software automation

PaperStream Capture workflow software (also bundled free) uses patch and barcodes to automatically name, sort and distribute scanned documents, as well as extract information for indexing and other post-scan processes. Captured data (such as from passport Machine Readable Zones) can be automatically fed into your existing systems and workflows, helping you to enrich customer profiles quickly and easily.

Scanning
Maximum scan size *
8.5 x 220" (216 x 5588 mm)
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Duplex scanning *
Yes
Output color depth
24 bit
Output grayscale depth
8 bit
Output monochrome depth
1 bit
ADF scan speed (b/w, A4)
40 ppm
Duplex ADF scan speed (b/w, A4)
80 ipm
Black/white scanning color modes
Grayscale, Monochrome
Design
Scanner type *
ADF + Manual feed scanner
Product color *
Black, White
Built-in display *
No
Performance
Sensor type *
CIS
Light source
RGB LED
Daily duty cycle (max) *
4500 pages
Scan drivers
ISIS, TWAIN, WIA
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6, A7, A8
ISO B-series sizes (B0...B9)
B5, B6, B7, B8
ID-card slot
Yes
Letter
Yes
Paper handling
Legal
Yes
Media thickness (min)
0.0551" (1.4 mm)
Maximum scan length
220.1" (5.59 m)
Ports & interfaces
USB port *
Yes
USB version
1.1
USB connector type
USB Type-B
Standard interfaces
USB 1.1
Power
Power supply type *
AC
Power consumption (off)
0.15 W
Sleep mode
Yes
Input voltage
100 - 240 V
Power consumption (sleep)
1.7 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
11.7" (296 mm)
Depth
4.13" (105 mm)
Height
3.27" (83 mm)
Weight
4.41 lbs (2 kg)
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2020-03-01 04:51:14
Uk has collected 4 expert reviews for Ricoh fi-800R ADF + Manual feed scanner 600 x 600 DPI A4 Black, White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcmag.com
Updated:
2020-06-10 04:23:19
Fujitsu's Image Scanner fi-800R ($795) is a cross between a portable sheet-feed document scanner, such as the Epson WorkForce ES-300W, and a desktop sheet-feed document scanner, such as the Brother ADS-2700W (both PCMag Editors' Choices). While it's remar...
0%
betterbuys.com
Updated:
2020-06-10 04:23:19
Fujitsu recently debuted its Image Scanner fi-800R in its lineup. At $795, the fi-800R scans at up to 40 ppm simplex and 80 ipm duplex (in 200/300 dpi), using a 20-sheet automatic document feeder (ADF). There's a daily duty cycle of 4,500 sheets.The fi-...
Good U-Turn and Return Scan features for efficient scanning; robust image enhancement tools; Scanner Central Admin feature for monitoring device remotely...
Bad Not compatible with Mac operating systems; networking connectivity isn't supported...
0%
Brand Image Article code product Stock Price from
Fujitsu fi-7160 ADF scanner 600 x 600 DPI A4 Black, White Fujitsu fi-7160 ADF scanner 600 x 600 DPI A4 Black, White
(show image)
PA03670-B051 fi-7160 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 6 distributor(s)
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)