location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VC1280 video signal converter 3840 x 2160 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VC1280
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VC1280 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792010439 show
Category:
Device which converts video signals/data into other types of signals/data, or vice versa.
Video Signal Converters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 11:15:45
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN VC1280 user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VC1280 video signal converter 3840 x 2160 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports Auto Switch – the VC1280 automatically switches to a newly plugged-in source
  • - Connects two sources (HDMI/VGA) to one HDMI display
  • - Converts VGA signals to HDMI output
  • - Easily switches sources among 3 modes (HDMI/VGA/AUTO) via a pushbutton
  • - HDMI 1.4 (3D, Deep Color, 4K); HDCP 1.4 compatible
  • - Superior video quality – up to 4K (3840 x 2160 @ 30Hz)
  • - RS-232 Channel Transmission – allows you to connect to serial terminals or serial devices for firmware upgrade
  • - Supports Consumer Electronic Control (CEC)
  • - Plug-and-play; no software or driver installation required
  • - Quality and durable metal enclosure
Long product name ATEN VC1280 video signal converter 3840 x 2160 pixels :
The short editorial description of ATEN VC1280 video signal converter 3840 x 2160 pixels

2-Port 4K HDMI/VGA to HDMI Converter Switch
More>>>
ATEN VC1280 video signal converter 3840 x 2160 pixels:
The official marketing text of ATEN VC1280 video signal converter 3840 x 2160 pixels as supplied by the manufacturer

The ATEN VC1280 is a user-friendly device that simply connects HDMI and VGA sources to one HDMI display or projector. Apart from being compliant with HDCP 1.4, the VC1280 also supports HDMI 1.4 including 3D, Deep Color and 4K (3840 X 2160@30 Hz). In addition, the VC1280 features built-in VGA conversion, which allows you to transmit VGA signals to HDMI output without using extra adapters or scalers.

The VC1280 offers 3 source switching modes – HDMI, VGA, and AUTO, it allows you to switch rapidly and intuitively via a pushbutton for real-time use. When the VC1280 operates on the AUTO input mode, it transmits the first detected input to the HDMI display, and automatically switches to a newly plugged-in source when it detects the signals.

Without any software or driver installation required, the VC1280 is a handy and easy-to-use multi-input A/V switch. It is ideal for user that needs automatic and quick switching to adopt. With the VC1280, you can effortlessly accelerate instant collaboration and work efficiency with co-workers.

Short summary description ATEN VC1280 video signal converter 3840 x 2160 pixels:
This short summary of the ATEN VC1280 video signal converter 3840 x 2160 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VC1280, Power, Black, Metal, 3840 x 2160 pixels, 1920 x 1200,3840 x 2160 pixels, HDMI

Long summary description ATEN VC1280 video signal converter 3840 x 2160 pixels:
This is an auto-generated long summary of ATEN VC1280 video signal converter 3840 x 2160 pixels based on the first three specs of the first five spec groups.

ATEN VC1280. LED indicators: Power, Product color: Black, Housing material: Metal. Maximum video resolution: 3840 x 2160 pixels, Video resolutions: 1920 x 1200,3840 x 2160 pixels. Output interface: HDMI, Video in: HDMI, VGA, Video out: HDMI. Input voltage: 5 V, Power consumption (typical): 1.8 W. Width: 4.84" (123 mm), Depth: 5.35" (136 mm), Height: 1.18" (30 mm)

Features
LED indicators
Power
Product color
Black
Housing material
Metal
Video
Maximum video resolution *
3840 x 2160 pixels
Video resolutions
1920 x 1200, 3840 x 2160 pixels
HDCP
Yes
Ports & interfaces
Output interface *
HDMI
Video in
HDMI, VGA
Video out
HDMI
3.5 mm connector
Yes
DC-in jack
Yes
Power
Input voltage
5 V
Power
Power consumption (typical)
1.8 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
4.84" (123 mm)
Depth
5.35" (136 mm)
Height
1.18" (30 mm)
Weight
15.2 oz (430 g)
Packaging data
Power supply included
Yes
Quantity
1
Logistics data
Harmonized System (HS) code
85176990
Brand Image Article code product Stock Price from
ATEN VC881 video signal converter 3840 x 2160 pixels ATEN VC881 video signal converter 3840 x 2160 pixels
(show image)
VC881 VC881 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VC840 video signal converter ATEN VC840 video signal converter
(show image)
VC840 VC840 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VC182 video signal converter 1920 x 1200 pixels ATEN VC182 video signal converter 1920 x 1200 pixels
(show image)
VC182 VGA to HDMI converter with Scaler 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VC812 video signal converter 1920 x 1200 pixels ATEN VC812 video signal converter 1920 x 1200 pixels
(show image)
VC812 VC812 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)