location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 1000 series S1121/41 men's shaver Rotation shaver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
1000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S1121/41
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S1121/41
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103912033 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 286842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 02:33:30
The date of the most recent change of the data-sheet in Icecat's system
Philips S1121/41 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 1000 series S1121/41 men's shaver Rotation shaver Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rotation shaver Black
  • - Number of shaver heads/blades: 3 Wet & Dry
  • - Washable
  • - Nickel-Metal Hydride (NiMH) AC/Battery Operating time: 40 min Charging time: 8 h
More>>>
Short summary description Philips 1000 series S1121/41 men's shaver Rotation shaver Black:
This short summary of the Philips 1000 series S1121/41 men's shaver Rotation shaver Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 1000 series S1121/41, Rotation shaver, Black, AC/Battery, Nickel-Metal Hydride (NiMH), Built-in battery, 40 min

Long summary description Philips 1000 series S1121/41 men's shaver Rotation shaver Black:
This is an auto-generated long summary of Philips 1000 series S1121/41 men's shaver Rotation shaver Black based on the first three specs of the first five spec groups.

Philips 1000 series S1121/41. Shaver system: Rotation shaver, Product color: Black. Power source: AC/Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery type: Built-in battery. Package type: Box. Quantity per pack: 1 pc(s). Handle(s) features: Non-slip grip

Features
Shaver system *
Rotation shaver
Trimmer *
No
Product color *
Black
Skin guard
Yes
Washable *
Yes
Wet & Dry
Yes
Number of shaver heads/blades *
3
Indication
Battery level indicator
Yes
Power
Power source *
AC/Battery
Rechargeable
Yes
Battery technology
Nickel-Metal Hydride (NiMH)
Battery type
Built-in battery
Power
Operating time
40 min
Charging time
8 h
AC input voltage
100 - 240 V
Number of batteries supported
1
Cordless
Yes
Packaging data
Package type
Box
Packaging content
Quantity per pack
1 pc(s)
Protection cap
Yes
Other features
Battery LED indicator
Yes
Handle(s) features
Non-slip grip
Battery
Rechargeable battery
Yes
Country Distributor
Belgium 1 distributor(s)
Portugal 1 distributor(s)
España 1 distributor(s)