Epson logo

Epson WorkForce WF-110W inkjet printer Color 5760 x 1440 DPI Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85998
Info modified on:
28 Dec 2023, 14:07:25
Bullet Points Epson WorkForce WF-110W inkjet printer Color 5760 x 1440 DPI Wi-Fi:
  • - Portable printing: Lightweight, compact design
  • - Rechargeable battery: Plug into any USB port or recharge with the bundled AC adaptor
  • - Wi-Fi & Wi-Fi Direct: Print wirelessly wherever you are
  • - Quality results: Pigment inks ensure top results
  • - User-friendly: Hassle-free with simple set-up
Guarantee:
12 months
Long product name Epson WorkForce WF-110W inkjet printer Color 5760 x 1440 DPI Wi-Fi:

LCD, Inkjet, Wi-Fi Direct, IPrint

Epson WorkForce WF-110W inkjet printer Color 5760 x 1440 DPI Wi-Fi:

For professionals needing to print on the go, Epson's A4 portable printer provides a high-quality solution. Small and light, this inkjet printer features an integrated battery, an LCD screen, Wi-Fi and Wi-Fi Direct connectivity, and compatibility with Google Cloud Print and Epson iPrint. It's great for printing invoices, contracts and more without worrying about wires.

Portable printing
The WF-110W is Epson's smallest and lightest wireless A4 inkjet printer. It measures just 309x154x61mm and weighs 1.6kg.

Print without a power cable
An in-built battery gives you the power to print 50 pages, which can be topped up simply by recharging it via USB. For even more flexibility, an optional external battery can give you the power to print up to 410 pages.

Convenient
Print wirelessly with compatible solutions such as Google Cloud Print and Epson Connect. Use Epson iPrint app for wireless printing from smartphones and tablets. It can even receive files to print from almost anywhere in the world via Epson Email Print.

High-quality prints
The quality of this printer is reflected in the quality of the printouts. In fact, it is the only portable printer that uses pigment inks for all colours for durable, smudge-free results.

Efficient
The WF-110W delivers an ISO print speed of 7ppm in black and 4ppm in colour and has an ink yield of up to 250 pages in black and 200 in colour. With a 3.7cm LCD screen, it's easy to set-up a Wi-Fi connection without the need for a PC, and to check ink supply levels.

Short summary description Epson WorkForce WF-110W inkjet printer Color 5760 x 1440 DPI Wi-Fi:

Epson WorkForce WF-110W, Color, 5760 x 1440 DPI, 14 ppm, LCD, Black

Long summary description Epson WorkForce WF-110W inkjet printer Color 5760 x 1440 DPI Wi-Fi:

Epson WorkForce WF-110W. Color. Maximum resolution: 5760 x 1440 DPI, Print speed (black, normal quality, A4/US Letter): 14 ppm. Display: LCD. Wi-Fi. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.