location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lindy 15m FireWire 800 590.6" (15 m) Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lindy Check ‘Lindy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15m FireWire 800
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30791
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002888307918
Category:
Cables which are used wirh computers and small electronic devices such as cameras and MP3 platters. They transmit data to and from high-bandwidth digital devices faster than USB.
FireWire Cables Check ‘Lindy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lindy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2022 18:52:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lindy 15m FireWire 800 590.6" (15 m) Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Male/Male
  • - 800 Mbit/s
  • - 590.6" (15 m)
  • - Transparent
Guarantee: 10 year
Long product name Lindy 15m FireWire 800 590.6" (15 m) Transparent :
The short editorial description of Lindy 15m FireWire 800 590.6" (15 m) Transparent

15m Premium FireWire 800 Cable - 4 Pin Male to 9 Pin Bilingual Male
More>>>
Lindy 15m FireWire 800 590.6" (15 m) Transparent:
The official marketing text of Lindy 15m FireWire 800 590.6" (15 m) Transparent as supplied by the manufacturer

Connects a FireWire 400 device to a FireWire 800 port!

- Gold Plated connectors to prevent oxidisation for maximum reliability.
- Fully moulded.
- 4 pin connector also known as i.Link or DV connector.

Short summary description Lindy 15m FireWire 800 590.6" (15 m) Transparent:
This short summary of the Lindy 15m FireWire 800 590.6" (15 m) Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Lindy 15m FireWire 800, Transparent, Male/Male, 800 Mbit/s, 590.6" (15 m)

Long summary description Lindy 15m FireWire 800 590.6" (15 m) Transparent:
This is an auto-generated long summary of Lindy 15m FireWire 800 590.6" (15 m) Transparent based on the first three specs of the first five spec groups.

Lindy 15m FireWire 800. Product color: Transparent, Connector gender: Male/Male, Data transfer rate: 800 Mbit/s. Cable length: 590.6" (15 m)

Features
Connector gender
Male/Male
Data transfer rate
800 Mbit/s
Product color *
Transparent
Weight & dimensions
Cable length *
590.6" (15 m)
Other features
Plug and Play
Yes
Brand Image Article code product Stock Price from
Lindy 25m FireWire 800 984.3" (25 m) Transparent Lindy 25m FireWire 800 984.3" (25 m) Transparent
(show image)
30793 25m FireWire 800 0.00
(excl. VAT)
0 (incl. VAT)
Lindy 20m FireWire 800 787.4" (20 m) Transparent Lindy 20m FireWire 800 787.4" (20 m) Transparent
(show image)
30792 20m FireWire 800 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)