Tucano logo

Tucano Elements 11" Sleeve case Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5740
Info modified on:
19 Nov 2020, 13:37:14
Long product name Tucano Elements 11" Sleeve case Black:

Elements, Special Edition f/ MacBook Air 11", Neoprene, Black

Short summary description Tucano Elements 11" Sleeve case Black:

Tucano Elements, Sleeve case, 11", 6.17 oz (175 g)

Long summary description Tucano Elements 11" Sleeve case Black:

Tucano Elements. Case type: Sleeve case, Maximum screen size: 11". Weight: 6.17 oz (175 g)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.