location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Vostro 5590 Intel® Core™ i5 i5-10210U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vostro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5590
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
06K3M
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184332313
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Vostro 5590 Intel® Core™ i5 i5-10210U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laptop Clamshell Black, Gray
  • - Intel® Core™ i5 i5-10210U 1.6 GHz
  • - 15.6" Full HD 1920 x 1080 pixels Matt
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Lithium Polymer (LiPo) 42 Wh 45 W
  • - Windows 10 Pro 64-bit
More>>>
Short summary description DELL Vostro 5590 Intel® Core™ i5 i5-10210U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Gray:
This short summary of the DELL Vostro 5590 Intel® Core™ i5 i5-10210U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Vostro 5590, Intel® Core™ i5, 1.6 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Vostro 5590 Intel® Core™ i5 i5-10210U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Gray:
This is an auto-generated long summary of DELL Vostro 5590 Intel® Core™ i5 i5-10210U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Gray based on the first three specs of the first five spec groups.

DELL Vostro 5590. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Black, Gray

Design
Product type *
Laptop
Product color *
Black, Gray
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Display surface
Matt
Pixel pitch
0.00705 x 0.00705" (0.179 x 0.179 mm)
Pixel density
142 ppi
Dual-screen
No
Display response rise/fall
35 ms
Maximum refresh rate
60 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-10210U
Processor cores
4
Processor threads
8
Processor boost frequency
4.2 GHz
Processor frequency *
1.6 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor socket
BGA 1528
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Comet Lake
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.1 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x4, 2x2, 1x2+2x1, 4x1
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory *
24 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
Number of execution units
24
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x9B41
Audio
Audio chip
Realtek ALC3204
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Front camera HD type
HD
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Antenna type
1x1
WLAN controller model
Intel Dual Band Wireless-AC 9462
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
HDMI ports quantity *
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system language
Multilingual
Trial software
McAfee 12 Months, Microsoft Office Trial
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
46 x 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
195436
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
42 Wh
Battery voltage
11.4 V
Battery weight
7.05 oz (200 g)
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2.31 A
AC adapter output voltage
19.5 V
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Weight & dimensions
Width
14" (356.6 mm)
Depth
9.33" (237.1 mm)
Height (front)
0.677" (1.72 cm)
Height (rear)
0.736" (1.87 cm)
Weight *
4.01 lbs (1.82 kg)
Packaging data
Package width
19.4" (494 mm)
Package depth
2.99" (76 mm)
Package height
12.6" (320 mm)
Package weight
4.41 lbs (2 kg)
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
24 GB
Source Testseek summary Average rating
Reviews
Updated:
2020-05-30 07:27:35
Uk has collected 5 expert reviews for DELL Vostro 5590 Intel® Core™ i5 i5-10210U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
laptopmedia.com
Updated:
2020-05-30 07:27:35
So what is exactly what it gives it the hype we are unintentionally trying to build. First of all – it is a brand new model, that came to the market no more than a couple of weeks ago. Secondly, it features the 10th Gen. Intel ULV processors, better known...
Good Stylish outlook, 10th Gen Intel CPUs, Good battery life, Supports PCIe x4 SSDs, Comfortable keyboard...
Bad We couldn't get the touchpad to work (driver issues), Not the sturdiest of materials on the base...
Bottom line Taking into consideration everything we just said, we can put the Dell Vostro 5590 above the average notebook value for this price point. When its stylish design is combined with the 10th Generation Intel ULV processors, the result doesn't disappoint.Spea...
0%