DELL logo

DELL 400-AJPC internal hard drive 1.2 TB 10000 RPM 2.5" SAS

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
295245
Info modified on:
05 Nov 2024, 18:12:17
Guarantee:
Inherit the warranty of the Dell system OR one year hardware warranty
Long product name DELL 400-AJPC internal hard drive 1.2 TB 10000 RPM 2.5" SAS:

1200GB, 10000 rpm, 2.5", SAS

DELL 400-AJPC internal hard drive 1.2 TB 10000 RPM 2.5" SAS:

Increase the storage capacity of your system with the 1.2TB Hard Drive from Dell. Offering a rotational speed of 10,000 RPM, this drive provides fast disk access. Featuring SAS interface, this hard drive delivers enhanced data transfer speeds.

- Offers - 1.2TB capacity to store large amount of data
- SAS interface delivers high data transfer speeds
- 10K RPM spindle speed ensures excellent performance

Short summary description DELL 400-AJPC internal hard drive 1.2 TB 10000 RPM 2.5" SAS:

DELL 400-AJPC, 1.2 TB, 10000 RPM, 2.5", SAS

Long summary description DELL 400-AJPC internal hard drive 1.2 TB 10000 RPM 2.5" SAS:

DELL 400-AJPC. HDD capacity: 1.2 TB, HDD speed: 10000 RPM, HDD size: 2.5", Interface: SAS

The Story
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.