Nobo logo

Nobo 1902665 magnetic board Steel 35.4 x 23.6" (900 x 600 mm) Silver, White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27998
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
15-year
Long product name Nobo 1902665 magnetic board Steel 35.4 x 23.6" (900 x 600 mm) Silver, White:

Prestige Magnetic Painted Steel Whiteboards

Short summary description Nobo 1902665 magnetic board Steel 35.4 x 23.6" (900 x 600 mm) Silver, White:

Nobo 1902665, 35.4" (900 mm), 23.6" (600 mm), 0.551" (14 mm), 7.32 lbs (3.32 kg), 30.3" (770 mm), 40.6" (1030 mm)

Long summary description Nobo 1902665 magnetic board Steel 35.4 x 23.6" (900 x 600 mm) Silver, White:

Nobo 1902665. Width: 35.4" (900 mm), Height: 23.6" (600 mm), Depth: 0.551" (14 mm). Package width: 30.3" (770 mm), Package depth: 40.6" (1030 mm), Package height: 1.42" (36 mm). Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.