location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nobo Classic whiteboard 70.9 x 47.2" (1800 x 1200 mm) Steel Magnetic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nobo Check ‘Nobo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Classic Steel Magnetic Whiteboard 1800x1200mm with Aluminium Trim
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1902648 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252286077
Category:
A glossy, usually white surface for non-permanent markings. Whiteboards are analogous to chalkboards/blackboard, allowing rapid marking and erasing of markings on their surface.
Whiteboards Check ‘Nobo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nobo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:39
The date of the most recent change of the data-sheet in Icecat's system
Nobo 1902648 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: 10 year guarantee
Long product name Nobo Classic whiteboard 70.9 x 47.2" (1800 x 1200 mm) Steel Magnetic :
The short editorial description of Nobo Classic whiteboard 70.9 x 47.2" (1800 x 1200 mm) Steel Magnetic

Classic Steel Magnetic Whiteboard 1800x1200mm with Aluminium Trim
More>>>
Short summary description Nobo Classic whiteboard 70.9 x 47.2" (1800 x 1200 mm) Steel Magnetic:
This short summary of the Nobo Classic whiteboard 70.9 x 47.2" (1800 x 1200 mm) Steel Magnetic data-sheet is auto-generated and uses the product title and the first six key specs.

Nobo Classic, 70.9 x 47.2" (1800 x 1200 mm), Steel, Horizontally, Fixed, Magnetic, Anti-scratch coating

Long summary description Nobo Classic whiteboard 70.9 x 47.2" (1800 x 1200 mm) Steel Magnetic:
This is an auto-generated long summary of Nobo Classic whiteboard 70.9 x 47.2" (1800 x 1200 mm) Steel Magnetic based on the first three specs of the first five spec groups.

Nobo Classic. Working area: 70.9 x 47.2" (1800 x 1200 mm), Installation type: Fixed, Surface material: Steel. Package width: 55.1" (1400 mm), Package depth: 77.8" (1975 mm), Package height: 1.54" (39 mm)

Brand Image Article code product Stock Price from
Nobo

Nobo Classic whiteboard 59.1 x 47.2" (1500 x 1200 mm) Steel Magnetic
(show image)
1901032 Steel Magnetic Mobile Board Vertical Pivot 1500x1200mm 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo 1902699 whiteboard
(show image)
1902699 Classic Magnetic Enamel Whiteboard 500x350mm 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo 1902698 whiteboard
(show image)
1902698 Classic Magnetic Enamel Whiteboard 350x250mm 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo 1902700 whiteboard
(show image)
1902700 Classic Magnetic Enamel Whiteboard 1200x1000mm 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo 31630514 whiteboard
(show image)
31630514 Folding Whiteboard 1200x900mm 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Prestige whiteboard 70.9 x 47.2" (1800 x 1200 mm) Enamel Magnetic
(show image)
1902676 Prestige Enamel Magnetic Whiteboard 1800x1200mm with Connex Trim 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Prestige whiteboard 47.2 x 35.4" (1200 x 900 mm) Enamel Magnetic
(show image)
1902675 Prestige Enamel Magnetic Whiteboard 1200x900mm with Connex Trim 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Prestige whiteboard 35.4 x 23.6" (900 x 600 mm) Enamel Magnetic
(show image)
1902674 Prestige Enamel Magnetic Whiteboard 900x600mm with Connex Trim 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Prestige whiteboard 59.1 x 47.2" (1500 x 1200 mm) Enamel Magnetic
(show image)
1901035 Prestige Enamel Magnetic Mobile Board Horizontal Pivot 1500x1200mm 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Prestige whiteboard 47.2 x 35.4" (1200 x 900 mm) Enamel Magnetic
(show image)
1901033 Prestige Enamel Magnetic Mobile Board Horizontal Pivot 1200x900mm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)