Cisco logo

Cisco SG200-50 Managed L2 Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54501
Info modified on:
11 Jan 2024, 23:02:55
Long product name Cisco SG200-50 Managed L2 Gray:

48 x 10/100/1000 Ethernet, 2 x Combo mini-GBIC, 16MB/128MB, 8K MAC, VLAN, QoS, 220V/0.296A/61.4W, 3.96kg

Short summary description Cisco SG200-50 Managed L2 Gray:

Cisco SG200-50, Managed, L2, Rack mounting

Long summary description Cisco SG200-50 Managed L2 Gray:

Cisco SG200-50. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 48. MAC address table: 8000 entries, Switching capacity: 100 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Rack mounting

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.