location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elo Touch Solutions Backpack 2 GHz Snapdragon 16 GB SSD 2 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elo Touch Solutions Check ‘Elo Touch Solutions’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Backpack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E901355 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0843173113784 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elo Touch Solutions: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25153
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 19:21:49
The date of the most recent change of the data-sheet in Icecat's system
Elo Touch Solutions E901355 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: 2-year
Long product name Elo Touch Solutions Backpack 2 GHz Snapdragon 16 GB SSD 2 GB :
The short editorial description of Elo Touch Solutions Backpack 2 GHz Snapdragon 16 GB SSD 2 GB

APQ8053 2.0GHz, 2GB DDR3L, 16GB SSD, Wi-Fi, Bluetooth, HDMI, USB, MicroSD, RJ-45, Android 8.1
More>>>
Short summary description Elo Touch Solutions Backpack 2 GHz Snapdragon 16 GB SSD 2 GB:
This short summary of the Elo Touch Solutions Backpack 2 GHz Snapdragon 16 GB SSD 2 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Elo Touch Solutions Backpack, 2 GHz, Snapdragon, Qualcomm, APQ8053, 2 GB, DDR3L-SDRAM

Long summary description Elo Touch Solutions Backpack 2 GHz Snapdragon 16 GB SSD 2 GB:
This is an auto-generated long summary of Elo Touch Solutions Backpack 2 GHz Snapdragon 16 GB SSD 2 GB based on the first three specs of the first five spec groups.

Elo Touch Solutions Backpack. Processor frequency: 2 GHz, Processor family: Snapdragon, Processor manufacturer: Qualcomm. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: SSD, Compatible memory cards: MicroSD (TransFlash). Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Ethernet LAN data rates: 1000 Mbit/s. Product color: Black

Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Nederland 1 distributor(s)