location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

RAM Mounts IntelliSkin mobile phone case 5" Cover Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
RAM Mounts Check ‘RAM Mounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IntelliSkin
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RAM-GDS-SKIN-SAM51
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0793442008627 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by RAM Mounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:52
The date of the most recent change of the data-sheet in Icecat's system
RAM Mounts RAM-GDS-SKIN-SAM51 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points RAM Mounts IntelliSkin mobile phone case 5" Cover Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cover 5" Samsung
  • - Black
  • - Dust resistant, Scratch resistant, Shock resistant
Long product name RAM Mounts IntelliSkin mobile phone case 5" Cover Black :
The short editorial description of RAM Mounts IntelliSkin mobile phone case 5" Cover Black

IntelliSkin for Samsung Galaxy Xcover 4s
More>>>
Short summary description RAM Mounts IntelliSkin mobile phone case 5" Cover Black:
This short summary of the RAM Mounts IntelliSkin mobile phone case 5" Cover Black data-sheet is auto-generated and uses the product title and the first six key specs.

RAM Mounts IntelliSkin, Cover, Samsung, Galaxy Xcover 4s, 5", Black

Long summary description RAM Mounts IntelliSkin mobile phone case 5" Cover Black:
This is an auto-generated long summary of RAM Mounts IntelliSkin mobile phone case 5" Cover Black based on the first three specs of the first five spec groups.

RAM Mounts IntelliSkin. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy Xcover 4s, Maximum screen size: 5", Surface coloration: Monochromatic, Product color: Black

Country Distributor
France 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)